ThinkCentre M900z 10F3001HUS All-in-One Computer

PREMIUM PERFORMANCE, SOLID RELIABILITY

Whether you run a small business or the IT department of a massive enterprise, you can have confidence in these desktop PCs' reliability, ease of use and productivity — not to mention their green appeal. Choose from multiple form factors, then let these tools of business do the rest.

Manufacturer Part Number
10F3001HUS
EAN/UPC
0190725076913,190725076913
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Product: M900z 
  • Region: US 
  • Machine Type: 10F3 
  • TopSeller: TopSeller 
  • Processor: i7-6700 
  • Memory: 8GBx1 
  • Display: 23.8" FHD 
  • Multi-touch: No 
  • Graphics: Intel HD 530 
  • DP Dongle: None 
  • Camera: 1080p 
  • Storage: 256GB SSD 
  • Optical: DVD±RW 
  • WLAN: Intel 8260 ac vPro 
  • Media reader: Media 
  • Light sensor: None 
  • Serial port: None 
  • Chassis Intrusion switch: None 
  • Stand type: UltraFlex II 
  • Keyboard / Mouse: USB 
  • Intel vPro: vPro 
  • Warranty: 3-year, onsite 
  • Global(G): No 
  • Preload: Windows 10 Pro 64 
  • Ann date (mm/yy): 05/16