Lenovo Privacy Filters for the X1 Tablet utilizes the patented 3M microlouver privacy technology to darken the screen at specific angles so as to block the vision of wandering eyes from viewing your screen while you work. This is a key benefit to companies as it provides the first line of defense against visual hacking protecting private information from being hacked by on lookers. Privacy filters also reduce glare from bright backlight panels and overhead lights though that’s not its primary function. Another function is that privacy filters guards and protects your screen from scratches and smears keeping your monitor screens safe from unwanted destruction. We offer touch specific parts and non-touch parts to align with the device capabilities.Privacy Filters for X1 Tablet allow you to work with the peace of mind that your information on your screen is safe from wandering eyes
Note:
Part number: 4XJ0L59645
Ship Group:
1 Privacy Filter Installation Instructions Adhesive Attachment Strips
Depth Metric: 0.3
Depth: 0.3mm
Depth Metric Units: mm
Depth (US): 0.01in
Height Metric: 284.4
Height: 284.4mm
Height Metric Units: mm
Height (US): 11.2in
Weight US: 0.05
Weight US Units: lbs
Weight Metric: 0.02
Weight Metric Units: Kg
Width Metric: 195.5
Width: 195.5mm
Width Metric Units: mm
Width (US): 7.7in
Warranty Period: One Year