Anti-glare Filter for X1 Tablet from 3M

Manufacturer Part Number
4XJ0L59646
EAN/UPC
0190576238935,190576238935
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Part number

4XJ0L59646

Ship Group

1 Anti-glare Filter Installation Instructions Screen Cleaning cloth Anti-glare Filter applicator

Depth Metric

0.3

Depth

0.3mm

Depth Metric Units

mm

Depth (US)

0.01in

Height Metric

284.4

Height

284.4mm

Height Metric Units

mm

Height (US)

11.2in

Weight US

0.05

Weight US Units

lbs

Weight Metric

0.02

Weight Metric Units

Kg

Width Metric

195.5

Width

195.5mm

Width Metric Units

mm

Width (US)

7.7in

Warranty Period

One Year