GL502VT-DS71 Notebook

Compact and potent

ROG Strix GL502 packs the latest 6th gen Intel® processor and NVIDIA® GeForce® GTX™ graphics in a compact and lightweight design. Strix GL502 enables users to enjoy high-end gaming from anywhere.

Unmatched Performance

Experience unmatched performance with ROG Strix GL502's 6th-generation Intel® Core™ i7 quad-core processor combined with a discrete NVIDIA® GeForce® GTX™ 970M graphics with full Microsoft® DirectX® 12 support.
The latest hardware gives you efficient, powerful performance for heavy gaming or productive multitasking such as live streaming and video editing.

Gaming On-The-Go

With a profile measuring just 23.5mm and tipping the scales at a lightweight 2.2kg, ROG Strix GL502 has an ultra-portable design that fits snugly in a messenger bag or backpack. Whether you're waiting for your flight, kicking back at a café, or at a LAN tournament, you can game just about anywhere!

Manufacturer Part Number
GL502VT-DS71
EAN/UPC
0889349393987,889349393987
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Processor

    Intel® Core™ i7 6700HQ Processor, 
    Intel® Core™ i5 6300HQ Processor,

  • Operating System

    Windows 10 Home
    Windows 10 Pro

  • Chipset

    Intel® HM170 Chipset

  • Memory

    8 GB DDR4 2133MHz SDRAM Onboard Memory, 1 x SO-DIMM socket , up to 16 GB SDRAM

  • Display

    15.6" (16:9) LED backlit FHD (1920x1080) Anit-Glaire Panel with 72% NTSC 
    15.6" (16:9) LED backlit FHD (1920x1080) Anit-Glaire Panel with 94% NTSC 
    Support ASUS Splendid Technology

  • Graphic

    NVIDIA , with 3GB/6GB GDDR5 VRAM

  • Storage

    Hard Drives:
    1TB 5400RPM SATA HDD
    1TB 7200RPM SATA HDD
    Solid State Drives:
    128GB/256GB SATA3 SSD

  • Keyboard

    Illuminated Chiclet Keyboard

  • Card Reader

    Multi-format card reader

  • WebCam

    Mega Pixel Fixed web camera 
    HD Web Camera

  • Networking

    Wi-Fi
    Integrated 802.11b/g/n 
    Integrated 802.11 AC (WIDI Support) 
    10/100/1000 Base T
    Bluetooth
    Built-in Bluetooth V4.0

  • Interface

    1 x COMBO audio jack 
    1 x Microphone-in/Headphone-out jack 
    3 x USB 3.0 port(s) 
    0 x USB-C Gen 1 (up to 5 Gbps)
    1 x RJ45 LAN Jack for LAN insert 
    0 x HDMI 
    1 x mini Display Port
    1 x micro SDXC card reader
    1X AC adapter plug 

  • Audio


    Support Windows 10 Cortana with Voice
    ASUS SonicMaster Premium Technology

  • Battery

    4 Cells Battery
    Up to 6 Hours web browsing

  • Power Adapter

    Plug Type :ø5.5 (mm)
    Output :
    19.5 V DC, 9.23 A, 180 W
    Input :
    100 -240 V AC, 50/60 Hz universal

  • Dimensions

    15.35 x 10.47 x 0.92 inch (WxDxH) (w/ 4cell battery)

  • Weight

    4.4 lbs with Battery

  • Security

    Kensington lock
    BIOS Booting User Password Protection
    Intel Anti-theft

  • Certificates

    UL, TUV, CE Marking Compliance, FCC Compliance, BSMI, Australia C-TICK / NZ A-Tick Compliance, CCC, GOST-R, CB, Energy star, WEEE, RoHS