55" UltraView Outdoor TV

The UltraView™ Outdoor TV is an all-season solution for outdoor entertainment and living. This outdoor TV is weather-resistant, maintenance-free, and withstands temperature fluctuations from -24°F to 122°F. With full HD 1080P resolution, UltraView provides a clear, crisp picture even in bright ambient light. Whether you want an outdoor TV above your backyard fireplace, under a covered patio or an awning by the pool, quality outdoor entertainment is now a reality with UltraView.

Manufacturer Part Number
UV551
EAN/UPC
0735029311898,735029311898
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

LCD DISPLAY LCD DISPLAY
Screen Size 55"
Aspect Ratio 16:9
Resolution 1920 x 1080
Brightness 500cd/m2
Backlight Adjustment NO-DATA
Contrast Ratio 1300:1
Viewing Angle 178° Verticle/Horizontal
Response Time 8 ms (Gray to Gray)
TV CONTROLLER FEATURES TV CONTROLLER FEATURES
Analog TV NTSC
Digital TV ATSC,QAM,H.264,MPEG4
Picture Adjustment Brightness/Contrast/Tint/Sharpness/Noise Reduction
Picture Mode Standard, Dynamic, Theater, Personal
Color Temperature Adjustment Cool, Normal, Warm
Screen Adjustment 16:9/Full/P2P/4:3
Clock, Sleep Timer Yes
MTS Yes
V-Chip Yes
Closed Caption Yes
Electronic Program Guide Yes
Noise Reduction Yes
3-D Comb Filter & De-Interlace Yes
Mute Yes
OSD Language English, French, Spanish
INPUT/OUTPUT CONNECTIONS INPUT/OUTPUT CONNECTIONS
TV Input Coax, 75 ohm (x1)
VGA Input 15 pin D-SUB (x1)
HDMI Input HDMI (x3) 480p, 720p, 1080i, 1080p
S-Video Input NO-DATA
CVBS Input RCA (x1)
YPbPr Input RCA (x1) 480i, 480p, 720p, 1080i
VGA Stereo Audio Input 3.55mm (x1)
CVBS Stereo Audio Input RCA (x1)
YPbPr Stereo Audio Input RCA (x1)
Audio Stereo Output 3.5mm Stereo (x1)
USB Yes-Image/Text
Electronic Program Guide Yes
RS232 DB-9 (Female)
POWER POWER
AC Input 100 VAC to 240 VAC, 50 to 60 Hz
Power Consumption 120 W
ENVIRONMENTAL ENVIRONMENTAL
Operating Temperature -24F to 122F
IP Rating IP55
Safety/EMC FCC Class B
MECHANICAL MECHANICAL
Size 50.4 x 29.6 x 4.15
Bezel Color Black
VESA® Pattern 400mm x 300mm
Ship Dimensions 54.7 x 33.4 x 7" (1,389.4 x 848.4 x 177.8mm)
Shipping Weight 70lb (NO-DATAkg)
UPC Code 735029311898