49" UltraView Outdoor TV

The UltraView™ Outdoor TV is an all-season solution for outdoor entertainment and living. This outdoor TV is weather-resistant, maintenance-free, and withstands temperature fluctuations from -24°F to 122°F. With full HD 1080P resolution, UltraView provides a clear, crisp picture even in bright ambient light. Whether you want an outdoor TV above your backyard fireplace, under a covered patio or an awning by the pool, quality outdoor entertainment is now a reality with UltraView.

Manufacturer Part Number
UV491
EAN/UPC
0735029311881,735029311881
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

LCD DISPLAY: LCD DISPLAY
Screen Size: 49"
Aspect Ratio: 16:9
Resolution: 1920 x 1080
Brightness: 500cd/m2
Backlight Adjustment: NO-DATA
Contrast Ratio: 1300:1
Viewing Angle: 178° Verticle/Horizontal
Response Time: 8 ms (Gray to Gray)
TV CONTROLLER FEATURES: TV CONTROLLER FEATURES
Analog TV: NTSC
Digital TV: ATSC,QAM,H.264,MPEG4
Picture Adjustment: Brightness/Contrast/Tint/Sharpnesess/Noise Reduction
Picture Mode: Standard, Dynamic, Theater, Personal
Color Temperature Adjustment: Cool, Normal, Warm
Screen Adjustment: 16:9/Full/P2P/4:3
Clock, Sleep Timer: Yes
MTS: Yes
V-Chip: Yes
Closed Caption: Yes
Electronic Program Guide: Yes
Noise Reduction: Yes
3-D Comb Filter & De-Interlace: Yes
Mute: Yes
OSD Language: English, French, Spanish
INPUT/OUTPUT CONNECTIONS: INPUT/OUTPUT CONNECTIONS
TV Input: Coax, 75 ohm (x1)
VGA Input: 15 pin D-SUB (x1)
HDMI Input: HDMI (x3), 480p, 720p, 1080i, 1080p
S-Video Input: NO-DATA
CVBS Input: RCA (x1)
YPbPr Input: RCA (x1) 480i, 480p, 720p, 1080i
VGA Stereo Audio Input: 3.55mm (x1)
CVBS Stereo Audio Input: RCA (x1)
YPbPr Stereo Audio Input: RCA (x1)
Audio Stereo Output: 3.5mm Stereo (x1)
USB: Yes-Image/Text
Electronic Program Guide: Yes
RS232: DB-9 (Female)
POWER: POWER
AC Input: 100 VAC to 240 VAC, 50 to 60 Hz
Power Consumption: 120 W
ENVIRONMENTAL: ENVIRONMENTAL
Operating Temperature: -24F to 122F
IP Rating: IP55
Safety/EMC: FCC Class B
MECHANICAL: MECHANICAL
Size: 44.4 x 25.9 x 4.15
Bezel Color: Black
VESA® Pattern: 400mm x 300mm
Ship Dimensions: 48.38 x 29.87 x 7" (1,228.9 x 758.7 x 177.8mm)
Shipping Weight: 58lb (NO-DATAkg)
UPC Code: 735029311881