Be ready to take the call, wherever you’re connected. The Voyager 5200 UC Bluetooth headset offers our most advanced, adaptive noise cancelling with WindSmart technology to reduce disruptive noise. It’s ready to work.
Note:
Audio
Wideband Audio: Yes
Digital Signal Processing: Yes
Connects ToTablet: Yes
PC: Yes
Hands-free Options
Bluetooth Headset: Yes
Power
PowerBattery: Up to 7 hrs., up to 14 extra with charging case
Charging Case:
Audio
Wind Noise Reduction: Six layers of WindSmart® technology
Voice Alerts: Announce talk-time, mute, connection status, and more
Connection
Multi-Point: Yes
Controls
Dedicated On/Off: Yes
Volume +/-: Yes
Mute: Yes
Carrying Case
Carrying Case: Yes