Fusion Extra Large Cart

The XVM1U Fusion Extra Large Cart offers a high weight capacity and quick installation features. Plumb adjustment helps to vertically align the display. This robust mount secures heavy displays and interactive technology to protect user investments.

Manufacturer Part Number
XVM1U
EAN/UPC
0841872168272,841872168272
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Certifications:: UL Listed
Color:: Black
Mounting Pattern Compatibility (Universal Versions):: 1200 x 600 or 400, 1100 x 600 or 400, 1000 x 600 or 400, 900 x 600 or 400, 800 x 600 or 400, 700 x 600 or 400, 600 x 600 or 400, 500 x 600 or 400, 400 x 600 or 400
Number of Monitors:: 1
Orientation:: Landscape
Overall Dimensions (H x W x D):: 76.39 x 91.04 x 41.62" (194 x 231.2 x 105.7 cm)
Plumb Adjustment:: +1.6°
Shipping Weight:: 179.00 lbs
Solution Type:: Universal
Weight Capacity:: 310 lbs. (140.6 kg)