Ideal for interactive applications, Fusion mounts with dynamic height adjust capability create better accessibility to technology in the boardroom and the classroom. The height adjustable box provides ultra-smooth and fast vertical travel with almost no effort.
Easy to install. Easy to adjust.
This solution is especially helpful for applications where the wall structure can't carry the weight.
Note:
Color: Black
Dynamic Height Adjustment: : 15.75” (400 mm)
Mounting Pattern Compatibility (Universal Versions): 200 x 200 - 800 x 400 mm
Number of Monitors: 1
Orientation: Landscape
Overall Dimensions (H x W x D): 64.4 x 36.8 x 6.3" (1636 x 935 x 160 mm)
Shipping Weight: 210.00 lbs
Solution Type: Universal
Wall Stud Compatibility (inches): 16
Weight Capacity: 122 - 177 lbs (56 - 80 kg)