Ideal for interactive applications, Fusion mounts with dynamic height adjust capability create better accessibility to technology in the boardroom and the classroom. The height adjustable box provides ultra-smooth and fast vertical travel with almost no effort.
Easy to install. Easy to adjust.
Round edges and sleek features give the cart a softer, professional feel that fits in well in corporate and classroom environments.
Note:
Color: : Black
Dynamic Height Adjustment: : 15.75” (400 mm)
Lateral Shift: : no
Mounting Pattern Compatibility (Universal Versions): : 200 x 200 - 800 x 400 mm
Number of Monitors: : 1
Orientation: : Landscape
Overall Dimensions (H x W x D): : 69 x 57.9 x 34.5" (1753 x 1471 x 876 mm)
Shipping Weight: : 223.00 lbs
Solution Type: : Universal
Weight Capacity: : 122 - 177 lbs (56 - 80 kg)