Ideal for interactive applications, Fusion mounts with dynamic height adjust capability create better accessibility to technology in the boardroom and the classroom. The height adjustable box provides ultra-smooth and fast vertical travel with almost no effort. Standard Fusion adjustment features make this a complete aesthetic solution.
Easy to install. Easy to adjust.
Note:
Color: Black
Dynamic Height Adjustment: 15.75” (400 mm)
Lateral Shift: no
Mounting Pattern Compatibility (Universal Versions): 100 x 100 - 650 x 400 mm
Number of Monitors: 1
Orientation: Landscape
Overall Dimensions (H x W x D): 25 x 34.8 x 5.1" (635 x 884 x 130 mm)
Shipping Weight: 81.00 lbs
Solution Type: Universal
Wall Stud Compatibility (inches): 16
Weight Capacity: 73 - 136 lbs (33 - 61 kg)