VivoBook Flip TP201SA-DB01T 2 in 1 Netbook

ASUS VIVOBOOK Flip

Smaller. Lighter. And Longer Battery Life!

Lightweight Portability

By carefully trimming every last gram of excess weight, we’ve created one of the lightest VivoBook Flips ever. At a feather-light 1.39kg, VivoBook Flip TP201 is the perfect take-anywhere device that’s ready to go wherever your day takes you so it’s always at hand for work or play.

Eye-Catching Elegance

Flip TP201’s gorgeous metal finish makes it lovely to touch, and its stylish looks make it stand out from the crowd. But Flip TP201 doesn’t just look and feel good: the scratch-resistant texture is amazingly tough and durable too, helping to keep its elegant beauty unblemished.

Solid Engineering, from any Angle

Flip TP201’s robust and remarkable 360-degree, multi-gear metal hinge gives you the freedom to organize your life the way you want. Do serious work in laptop mode. Flip into tent mode to share or discuss stuff with your colleagues. Create your own personal movie theater in an instant with stand mode. And wherever you are, Flip’s handy tablet mode is enhanced by the lightweight design and superb battery life.

Your Way, All Day!

Flip TP201 packs a full 11 hours of working time into its battery, so you don’t need to be constantly on the look-out for power sockets. And with all its versatile modes at your fingertips, Flip TP201 is everything you need for a whole fun-filled day.

Manufacturer Part Number
TP201SA-DB01T
EAN/UPC
0889349410189,889349410189
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • Intel® Pentium® Quad-Core N3710 Processor, (2 M Cache, up to 2.56 GHz)
  • Intel® Celeron® Dual-Core N3060 Processor, (2 M Cache, up to 2.48 GHz)

Operating System

  • Windows 10 Home
  • Windows 10 Pro
  • DOS

Memory

  • 2 GB DDR3L 1600MHz SDRAM Onboard Memory, up to 4 GB SDRAM

Display

  • 11.6" (16:9) LED backlit HD (1366x768) Glare Touchscreen with 45% NTSC 
  • Support ASUS Splendid Technology
  • With WideView Technology
  • With Touchsrceen(optional)

Graphic

  • Integrated Intel HD Graphics

Storage

  • Hard Drives:
  • 500GB 5400RPM SATA HDD
  • 1TB 5400RPM SATA HDD

Keyboard

  • Chicklet keyboard

Card Reader

  • Multi-format card reader (SD/SDHC/SDXC/MMC)

WebCam

  • VGA Web Camera

Networking

  • Wi-Fi
  • Integrated 802.11 AC 
  • Bluetooth
  • Built-in Bluetooth V4.1

Interface

  • 1 x COMBO audio jack 
  • 1 x USB 3.1 TYPE C port(s)
  • 1 x USB 3.0 port(s) 
  • 1 x USB 2.0 port(s)
  • 1 x HDMI 
  • 1 x micro SD card

Audio

  • Built-in Stereo W Speakers And Digital Microphone
  • Support Windows 10 Cortana with Voice
  • ASUS SonicMaster Technology

Battery

  • 3 Cells 48 Whrs Polymer Battery
  • Up to 11 Hours movie playback

Power Adapter

  • Plug Type :ø4 (mm)
  • Output :
  • 19 V DC, A, 33 W
  • Input :
  • 100 -240 V AC, 50/60 Hz universal

Dimensions

  • 297 x 201.3 x 21.95 mm (WxDxH) (w/ 3cell battery)

Weight

  • 1.39 kg with Battery

Certificates

  • UL, TUV, MIC, CE Marking Compliance, FCC Compliance, BSMI, Australia C-TICK / NZ A-Tick Compliance, CCC, GOST-R, CB, EPEAT, EU Flower, Energy star, IDA, WEEE, Erp 2013, FIPS 201, RoHS