i-SENSYS MF512x Laser Multifunction Printer

i-SENSYS MF512x

The MF512x black and white A4 laser Multifunctional printer is tailor-made for enterprise workgroups needing fast, professional-quality output capabilities in a fully featured compact device built for flexible working.

Manufacturer Part Number
0292C010
EAN/UPC
4549292032444
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

TYPE

Machine type

Mono Laser All-In-One

Available functions

Print, Copy and Scan

PRINTER

Print speed

Single sided: Up to 40 ppm (A4)
Double sided: Up to 20 ipm (A4)

Printing method

Monochrome laser beam printing

Print quality

Up to 1200 x 1200 dpi

Print resolution

600 x 600 dpi

First Print Out Time

Approx: 7.6 seconds or less

Double sided printing

Automatic

Printer languages

UFRII, PCL 5e¹, PCL6, Adobe PostScript

Fonts

93 PCL fonts
136 PostScript fonts

Print margins

5 mm-top, bottom, left and right
10 mm-top, bottom, left and right (Envelope)

Toner saver mode

Yes

Advanced printing features

Secure Print
Print from USB memory key (JPEG/TIFF/PDF)
Google Cloud Print Ready
iOS: AirPrint, Canon PRINT Business app
Android; Mopria certified, Canon Print Service Plug-in, Canon PRINT Business app

COPIER

Copy speed

Single sided: Up to 40 ppm (A4)
Double sided: Up to 20 ipm (A4)

First Copy Output Time (FCOT)

Approx. 9.7 seconds or less

Copy resolution

Up to 600 x 600 dpi

Copy modes

Text/Photo, Text/Photo (quality), Photo, Text

Double sided copying

2-sided to 2-sided (Automatic)

Multiple copy

Up to 999 copies

Reduction / Enlargement

25-400% in 1% increments

Other features

Frame Erase, Collate, 2 on 1, 4 on 1, ID card copy

SCANNER

Type

Colour

Scan resolution

Optical: Up to 600 x 600 dpi
Enhanced: Up to 9600 x 9600 dpi

Scan speed

Single sided mono: 33ipm (300x300dpi)
Single sided colour: 11ipm (300x300dpi)
Double sided mono: 13ipm (300x300dpi)
Double sided colour: 7ipm (300x300dpi)

Colour scanning depth

24 bit/24 bit (input/output)

Greyscales

256 levels

Compatibility

TWAIN , WIA

Max. scan width

216mm

Scan to E-mail

TIFF/JPEG/PDF/Compact PDF/Searchable PDF

Scan to PC

TIFF/JPEG/PDF/Compact PDF/Searchable PDF

Scan to USB memory key

TIFF/JPEG/PDF/Compact PDF/Searchable PDF

Scan to FTP

TIFF/JPEG/PDF/Compact PDF/Searchable PDF

Scan to Cloud

TIFF/JPEG/PDF/PNG¹

MEDIA HANDLING

Scanner type

Flatbed and Automatic Document Feeder (DADF)

Paper input (Standard)

500-sheet cassette
100-sheet multi-purpose tray
50-sheet DADF

Paper input (Option)

500-sheet cassette x 2

Paper output

250-sheet

Media types

Plain paper, Recycled paper, Heavy Paper, Label, Postcard, Envelope

Media sizes

Cassette :
A4, A5, B5, Legal, Letter, Executive, Statement, OFFICIO, B-OFFICIO, M-OFFICIO, GLTR, GLGL, Foolscap, 16K, Custom sizes: Min. 105 x 148 mm Max. 215.9 x 355.6 mm.
Multi-purpose tray:
A4, A5, B5, Legal, Letter, Executive, Statement, OFFICIO, B-OFFICIO, M-OFFICIO, GLTR, GLGL, Foolscap, 16K, Post card, Indexcard, Envelope (COM10,Monarch,DL, C5), Custom sizes: Min 76.2 x 127 mm Max. 215.9 x 355.6 mm.
ADF:
A4, A5, B5, B6, Legal, Letter, Statement, Custom sizes (W x L): Min. 128 x 139.7 mm Max 215.9 x 355.6 mm

Media weights

Cassette: 60 to 120 g/m² (optional and standard)
Multi-purpose tray: 60 to 199 g/m²
ADF: 50 to 105 g/m²

INTERFACE & SOFTWARE

Interface type

USB 2.0 Hi-Speed, 10BASE-T/100BASE-TX/1000Base-T, Wireless 802.11b/g/n, Wireless Direct Connection

Operating System compatibility

Windows® 10 / Windows® 8.1 / Windows® 8 / Windows® 7 / Server® 2012R2¹ / Server® 2012¹ / Server® 2008R2¹ / Server® 2008¹ / Server® 2003R2¹ / Server® 2003¹ / Vista
Mac OS X version 10.6 & up
Linux²

Network Protocol

Print:
LPD, RAW, WSD-Print (IPv4,IPv6)
Scan:
Email, SMB, WSD-Scan(IPv4, IPv6)
TCP/IP Application Services:
Bonjour(mDNS), HTTP, HTTPS, POP before SMTP (IPv4,IPv6)
DHCP, ARP+PING, Auto IP, WINS (IPv4)
DHCPv6 (IPv6)
Management:
SNMPv1, SNMPv3 (IPv4,IPv6)
Security (wired):
IP/Mac address filtering, IEEE802.1X, SNMPv3, HTTPS, IPsec
Security (wireless):
WEP(64/128 bit), WPA-PSK(TKIP/AES), WPA2-PSK(AES)

Software and printer management

Presto! Page Manager,
MF Scan Utility,
Remote User Interface (RUI),
SSID Tool,
Department ID Management,
Toner Status Tool,
iW Management Console: Server-based software for centralised management of a fleet of devices
eMaintenance: embedded RDS allows remote eMaintenance services such as meter capture, automatic consumables management and remote diagnostics.

GENERAL FEATURES

Recommended Monthly Print Volume

1,000 - 5,000 pages per month

Duty cycle

Max. 100,000 pages per month¹

Memory

1GB

Control panel

8.9 cm LCD Colour Touch Screen

Dimensions with trays (W x D x H)

453 mm x 477 mm x 503 mm

Installation space (W x D x H)

653 mm x 1,347 mm x 864 mm

Weight

Approx. 22.9 Kg

Operating environment

Temperature: 10 to 30ºC (50 to 86ºF)
Humidity: 20 to 80% RH (no condensation)

Power Source

220-240V(±10%) 50/60Hz (±2Hz)

Power Consumption

Maximum: Approx. 1470 W
Standby: Approx. 12.4 W
Sleep mode: Approx. 0.8 W¹
Power switch off: 0.1W or less
Typical Electricity Consumption (TEC): 1.7 kWh/week (230V)
Idle time required to enter sleep mode: 3-60 min (default: 3 min)
Idle time required to enter Auto Shutdown: 4 hours (default)

Noise Levels

Sound Pressure¹ :
Active: 54 dB
Standby: Inaudible
Sound Power¹ :
Active: 73 dB or less
Standby: 53 dB or less

CONSUMABLES

Cartridges

Cartridge 724 (6,000 pages ¹)²
Cartridge 724H (12,500 pages ¹)²

ACCESSORIES / OPTIONS

Items

PAPER FEEDER PF-45 (500-sheet cassette)
BARCODE PRINTING KIT-E1
BARCODE PRINTING KIT-E1E
COPY CARD READER-F1 (Physical card access system that limits access to authorised users)
COPY CARD READER ATTACHMENT-J1
MiCard Multi (Card reader for identification with RFID or magnetic cards with uniFLOW)
Micard Plus (Card reader for identification with RFID or magnetic cards with uniFLOW)
MiCARD ATTACHMENT KIT-B1
COPY CONTROL INTERFACE KIT-C1 (Allows connection (CCVI I/F) between 3rd party copy control terminal and MFPs for cost recovery use)
PLAIN PEDESTAL TYPE-L1