MPH2 "B" 2141

The Vertiv MPH2 Managed Rack PDU is a power supply system with monitoring and control functions. The Vertiv MPH2 offers outstanding features such as easy rack-integration and management architecture as well as optimum availability and energy efficiency.

Manufacturer Part Number
MPHB2141
EAN/UPC
0812105025358,812105025358
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Vertiv MPH2™Rack PDU, branch metered, 1U, input C20 230V 16A, outputs (12)C13

– The MPH2TM Type B measures the electrical parameters per phases. – Adjustable threshold values with an alarm function increase the availability of the connected loads. – The integrated RPC2 communications card allows you to connect together up to 4 MPH2TM / MPXTM units and to remote-monitor and maintain all connected units. This card can be replaced during operation. – The MPH2TM unit has an integrated display. In addition, the optional external RPCBDM-1000 display module can be connected and flexibly attached to the rack. – Up to 10 sensors (temperature, air humidity, door contacts as well as potential-free input contacts) can be connected to the communications card. – Cables with locking mechanisms can be connected to the outputs. Remote management: Onboard web interface, CLI, SNMPv1,2,3, SSH, Telnet, integratable into Avocent ACS, UMG & MPU, DSView, Rack Power Manager, Nform & Trellis as well as Nagios or other management software programs Authentication: Local, G2remote: Active directory, LDAP, TACACS, Radius, Kerberos Encryption: MD5, AES, DES Measurement parameters: Current (A), voltage (V), real power (W), apparent power (VA), consumption (kWh), power factor and frequency Metering accuracy: +-1% (V, A); Power loss: 3 W – 7 W; Operating temperature: +60°C Load rating Input: socket-inlet IEC60320 C20, 100 - 240Vac / 16A Output: socket-outlets 8 x IEC60320 C13, max. 10A per outlet 2 x IEC60320 C19, max. 16A per outlet Dimensions – length: 250 mm – width: 482,6 mm (440 mm) – height: 44 mm Approvals – CE-mark – CB certification – BG certification Material / surface / color – Housing: closed aluminum profile, finely textured powder-coated top (RAL 7021) – Plastic parts: Vampamid 6 0024 V0 (UL94), recyclable, finely textured and colored (RAL 9005) Supply schedule 1 MPH2TM 19”PDU 2 Mounting brackets standard 1 Quickstart Guide