WORKABOUT PRO 3 7527C-G2 Handheld Terminal

The needs of businesses are changing almost daily, creating a demand for a fleet of handheld computers that can keep up. Introducing the WORKABOUT PRO™ 3. Intelligent, rugged and most importantly flexible, the Motorola WORKABOUT PRO 3 is a breed of handheld computers that delivers the choice of numerous hardware add-ons, software applications and upgrades, making it work as hard as you do.

Manufacturer Part Number
WA3C110300000510
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions Model C:
8.78 in. L x 3.94 in. W x 1.65 in. D (at display); 2.95 in. W x 1.22 in. D (at grip area) 223 mm L x 100 mm W x 42 mm D (at display); 75mm W x 31 mm D (at grip area)
Weight Model C: 1 lbs./455 g (without battery)
Keyboard Model C: Full alphanumeric ABCDEF
Power 3.7V, 4400 mAh super high-capacity
Advanced smart battery with gauge
Built-in charger
Rechargeable, user replaceable backup battery pack
Display 3.7” Color, Touch-screen; VGA (480 x 640); Transflective, portrait mode TFT; Sunlight readable (for outdoor use); High-reliability adjustable LED; Backlight featuring a bright 165 cd/m2 output; Passive stylus or finger operation.
Audio 90 db mono speaker; Mono microphone; 86 db beeper
Expansion Slots

  • One SD/MMC memory card slot
  • End-cap USB interface supports GPS expansion module
  • 100-PIN expansion interface: supports
  • PCMCIA (type II), GPRS/EDGE and other third-party expansion modules developed using Motorola’s Hardware Development Kit
  • Flex cable interface supports scanner (serial) and imager (USB) modules
  • One Type II CF card slot
External Connectors
  • One tether connection with full RS232 and USB On-The-Go (USB 1.1) functionality
  • One Low-Insertion Force (LIF) docking connector
  • DC power jack
PERFORMANCE CHARACTERISTICS
CPU PXA270 624 MHz
Operating System Windows® CE 5.0
Memory 256 MB RAM and 1GB Flash ROM
Bar Code Scanner 1D linear imager
Application Software Internet Explorer® 6.0; Voice Dialer and Contacts Manager including Windows CE 5; PTX Connect VoIP; Terminal emulation software, supports IBM 5250, IBM 3270, HP2392, ANSI and TESS; Mobile Control Center (MCC) device management Device Mgmt Mobile Control Center (MCC)

USER ENVIRONMENT

Operating Temp. -20°C to +50°C / -4°F to +122°F
Storage Temp. -40°C to +60°C / -40°F to +140°F
Humidity 5% to 95% non-condensing
Sealing IP65, IEC 60529
Drop Spec Multiple 6 ft /1.8 m) drops to concrete
ESD +/- 4kVdc contacts, +/- 8kVdc air discharge

REGULATORY
Safety: CSA/UL60950-1, IEC 60950-1, EN60950-1; EMC: FCC Part 15 Class B, EN 55022, EN 55024, EN301 489; Laser: IEC 60825-1, Class 2 FDA 21 CFR 1040.10.1040.11 Class II; Bluetooth: 1.2; In-vehicle cradle: e Mark

ACCESSORIES

For a complete list of accessories, visit www.motorolasolutions.com/workaboutpro3

WARRANTY

Subject to the terms of Motorola’s hardware warranty statement, the WAP3 is warranted against defects in workmanship and materials for a period of 1 (one) year from the date of shipment. For complete warranty statement, go to: http://www.motorolasolutions.com/warranty

SERVICES AND SUPPORT
- Psion Primary Services