WorkFit-S, Single LD with Worksurface+ (White)

Standing Desk Attachment

Convert any surface into an adjustable-height standing desk with the attachment of the WorkFit-S. Make computing comfortable for prolonged periods—stand up whenever you want.

This sit-stand workstation is extraordinarily simple to use. With the push or pull of a hand, you can instantly raise or lower your keyboard and display in one easy motion, yet all the while the system will remain stable throughout your work routine.

Manufacturer Part Number
33-350-211
EAN/UPC
0698833050387,698833050387
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Part Number: 33-350-200, 33-350-211
  • Description: WorkFit-S Sit-Stand Workstation for Single LCD Monitor, LD, with Worksurface and Large Keyboard Tray
  • Includes height-adjustment column, desk clamp, LCD pivot, worksurface, large keyboard tray
  • NOTE: Extra-long cables may be required to span between standing and sitting heights
  • Can be configured to hold a laptop instead of an LCD display: also order the LX Notebook Tray (50-193-200)
  • Weight Capacity: Maximum total load on height-adjustment assembly = 18 lbs (8.2 kg). LCD weight = 6–16 lbs (2.3–7.3 kg), worksurface ≤ 5 lbs (2.3 kg), keyboard tray ≤ 5 lbs (2.3 kg). For proper operation the total weight of components when added together should not exceed 18 lbs (8.2 kg)
  • Lift Range: LCD and keyboard adjust 18" (46 cm) in tandem; LCD adjusts 4.8" (12.2 cm) independently; maximum LCD height adjustment = 22.8" (58 cm). The worksurface restricts the vertical travel range of the LCD lift pivot; height adjustment of LCD without worksurface is 5" (13 cm)
  • Desk Clamp attaches to surface edge .47" to 2.4" (1.2 to 6 cm) thick
  • NOTE: Because mounting surface materials can vary widely, it is imperative that you make sure mounting surface is strong enough to handle mounted product and equipment
  • Ergonomic back-tilt keyboard tray ensures wrists remain in a neutral position during data entry—avoid repetitive-stress injuries while increasing comfort and productivity
  • Keyboard tray can be installed in nine potential locations relative to the monitor: centered or off-set to left or right; at standard focal distance or 2.2" (5.6 cm) or 4.4" (11.2 cm) farther away
  • Worksurface Dimensions: 0.25"H x 23"W x 15"D (6 x 585 x 380 mm)
  • Keyboard Tray Dimensions: 0.25"H x 27"W x 9"D (6 x 685 x 226 mm)
  • Durable, easy-to-clean exterior composed of aluminium, high-grade plastic and powder coated painted steel
  • Mounting Standards: VESA FDMI MIS-D, 100/75, C (hole pattern: 100 x 100 mm & 75 x 75 mm)
  • This product is certified in compliance with indoor air quality standards defined by ANSI/BIFMA pertaining to emissions of VOC (volatile organic compounds)
  • Shipping Dimensions: 8"H x 23"W x 44"D (20 x 58 x 115 cm)
  • Shipping Weight: 44 lbs (20 kg)
  • Warranty: Five (5) years