1-Port PCIe 10GBase-T / NBase-T Ethernet Network Card

Add an Ethernet port to a server or workstation, with support for five network speeds: 10G/5G/2.5G/1G/100Mbps. This 5-speed network adapter card offers versatile and cost-efficient network connectivity. It lets you add an Ethernet port to your server or desktop computer and access your network at multiple speeds: 10G, 5G, 2.5G 1G and 100Mbps. 

Cost-effective, multimode network connectivity

Designed for low-power, single-port network applications, the PCIe NIC offers a cost-effective and versatile networking solution by providing additional bandwidth to meet your network needs, without having to overhaul your infrastructure wiring. Fully compliant with 10GBase-T and NBASE-T™ specifications, the network card lets you add an Ethernet port to your server or high-powered workstation through a PCI Express x4 (or higher) slot. (10G network speeds require Cat6a cable. All other speeds require Cat5e cable.)

Advanced technology for optimal performance

The network controller card features advanced NBASE-T technology, supporting the latest multi-gigabit, including new Cisco® campus switches and Aruba Networks® access points. The card enables you to connect to NBASE-T based equipment at network speeds of 2.5Gbps or 5Gbps, over your existing Cat5e infrastructure, without having to upgrade to more expensive Cat6a.

NBASE-T technology accelerates the speed of twisted pair Cat5e copper cabling over a distance of up to 100 meters. The Ethernet network card also supports the more common 10G over copper, and 1G network connections using existing Cat 6/Cat5e or better cabling.

The 5-speed Ethernet network card is a powerful combination of the Tehuti™ TN4010 controller and the Aquantia™ AQR105 transceiver, providing low-power and high-performance NBASE-T solutions. The Tehuti 10GbE controller supports autonegotiation, which ensures the optimal speed over Cat5e/Cat6 is selected: 10GbE, 5GbE, 2.5GbE, GbE or 100Mbps (Fast Ethernet). The network card also offers compatibility with Microsoft Hyper-V® virtualization software and iSCSI support to combine LAN and SAN functions.

Operating efficiency and flexible use

The Tehuti TN4010 chipset, compliant with 802.3az Energy Efficient Ethernet, ensures peak operating efficiency with reduced power consumption versus the popular Intel® X540 chipset. The decreased power consumption helps to minimize heat generated by the card, to avoid increasing the operating temperature within your server case.

The network card also supports advanced features including 16K Jumbo Frames and  802.1q VLAN tagging. For additional versatility, the controller card is equipped with a standard profile bracket and includes a low-profile/half-height bracket for installation in small form-factor computers.

The ST10GSPEXNB is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
ST10GSPEXNB
EAN/UPC
0065030864213,065030864213
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information

Warranty: 2 Years

Hardware


Bus Type: PCI Express
Card Type: Standard Profile (LP bracket incl.)
Chipset ID: Tehuti - TN4010
Aquantia - AQR105
Industry Standards: IEEE 802.3an (10GBASE-T), IEEE 802.3ab (1GBASE-T), IEEE 802.3u (100BASE-T) IEEE 802.3ad (Link Aggregation), IEEE 802.1q (VLAN tagging) PCI Express Rev 2.0
Interface: RJ45 (10 Gigabit Ethernet)
Ports: 1

Performance

Auto MDIX: Yes
Compatible Networks: 10 Gbps/5G/2.5G/1G/100 Mbps
Full Duplex Support: Yes
Jumbo Frame Support: 16K max.
Maximum Data Transfer Rate: 10 Gbps
Supported Protocols: IEEE 802.3ad (link aggregation), IEEE 802.1q (VLAN tagging)

Connector(s)

Connector Type(s): 1 - PCI Express x4 Male
External Ports: 1 - RJ-45 Female

Software

OS Compatibility: Windows® 10 (32/64), 8 / 8.1 (32/64), 7 (32/64)
Windows Server® 2012, 2012 R2, 2008 R2
Mac OS® 10.10, 10.11
Linux 3.x and up

Special Notes / Requirements

System and Cable Requirements: Available PCI Express x4 slot

Indicators

LED Indicators:

  • 1 - Link/Speed
  • 1 - Link/Activity
Environmental

Humidity: 20% ~ 80% RH
Operating Temperature: 5°C to 50°C (41°F to 122°F)
Storage Temperature: -20°C to 60°C (-4°F to 140°F)

Physical Characteristics

Color: Black
Product Height: 0.8 in [21 mm]
Product Length: 3.3 in [83 mm]
Product Weight: 0.1 lb [0.1 kg]
Product Width: 4.7 in [120 mm]

Packaging Information

Shipping (Package) Weight: 2.2 oz [62 g]

What's in the Box

Included in Package:
  • 1 - 1 Port PCIe 5-speed Ethernet network card
  • 1 - driver CD
  • 1 - low profile mounting bracket
  • 1 - instruction manual