Switch between DisplayPort, VGA or two HDMI source devices on one display, with automatic and priority switching. This multi-input converter switch lets you connect your DisplayPort (DP), HDMI® and VGA audio/video sources to one HDMI display or projector. The switch enables you to automatically or manually switch between your video sources and features built-in signal conversion, which eliminates the cost and hassle of using additional adapters for the sake of compatibility.
This versatile A/V switch supports video resolutions up to 1920x1200 (1080p) on your VGA source and up to 4K at 30 Hz on your DisplayPort and HDMI video sources. For a tidy, professional installation, the converter switch includes mounting hardware.
Save time with a single switch for DisplayPort, HDMI and VGA
The A/V switch features built-in HDMI conversion, so you can connect two HDMI sources as well as a VGA and a DisplayPort video source to the same HDMI display, without having to use additional adapters or scalers.
Effortless control with automatic or priority switching
The converter switch ensures hassle-free operation, with two different auto-switching modes: auto-detect switching, which detects and selects a newly connected device, or priority selection, which lets you choose which port should be activated by default for automatic switching. The converter switch is perfect for digital signage applications where an automatic switch can replace a failed source with a secondary input to avoid embarrassing video outages.
Focus on your presentation, not boardroom connections
This versatile A/V switch has been designed with the boardroom and classroom in mind, with HDMI, VGA and DisplayPort inputs to support a wide range of devices, and a built-in converter that makes it easy to connect to the room’s display without having to connect additional adapters. Plus, automatic switching encourages on-the-fly collaboration among students or co-workers, by making it so easy to share a projector or other display device between multiple sources.
Impressive DisplayPort and HDMI image quality with 4K support
The video switch maintains Ultra HD 4K picture quality while switching between content from HDMI and DisplayPort source devices, including Blu-ray™ players and DVD players, computer systems, video game consoles, digital cable and satellite boxes and A/V receivers.
4K video support ensures a higher level of image clarity and visibility, delivering four times the resolution of 1080p -- 8.29 million pixels versus 2.07 million pixels. It offers a more engaging visual experience for audiences in a wide range of venues, including conference centers, boardrooms, educational facilities, and commercial settings.
When connecting a VGA source, the switch supports high-definition resolutions up to 1920 x 1200. With its exceptional resolution and image quality, this switch is ideal for bringing your digital signage to life.
The HDVGADP2HD is backed by a 2-year StarTech.com warranty and free lifetime support.
Note:
Warranty Information
Warranty: 2 Years
Hardware
Audio: Yes
Ports: 4
Performance
Audio Specifications: 2-channel 3.5mm stereo audio (VGA)
2-channel DisplayPort stereo audio (DP)
7.1 surround sound (HDMI)
Maximum Analog Resolutions: 1920 x 1200 at 60 Hz
Maximum Digital Resolutions: 3840x2160 at 30 Hz
Supported Resolutions: HDMI and DisplayPort
1024x768
1280x720 (High-definition 720p)
1920x1080 (High-definition 1080p)
1920x1200
2560x1440
2560x1600
3840x2160 (Ultra HD 4K)
VGA
1024 x 768
1280 x 720 (High-definition 720p)
1920 x 1080 (High-definition 1080p)
1920 x 1200
Wide Screen Supported: Yes
Indicators
LED Indicators:
4 - selected port LEDs
1 - status LED
Power
Center Tip Polarity: Positive
Input Voltage: 100 ~ 240 AC
Output Current: 1.5 A
Output Voltage: 12 DC
Plug Type: M
Power Source: AC Adapter Included
Environmental
Humidity: 0% ~ 80%
Operating Temperature: 0°C to 40°C (32°F to 104°F)
Storage Temperature: -10°C to 60°C (14°F to 140°F)
Packaging Information
Shipping (Package) Weight: 0.4 lb [0.2 kg]
What's in the Box
Included in Package:
1 - converter switch
1 - IR remote control
1 - screw kit
1 - mounting bracket kit
1 - footpad set
1 - RJ11-to-RS232 converter
1 - RJ11 cable
1 - universal power adapter (NA / EU / UK / AU)
1 - quick start guide