Dura Heat's GFA125A provides efficient temporary instant heat for all construction and outdoor applications. Built tough to operate in rough conditions, the GFA125A includes infinite heat adjustment and a powerful fan. Its economical to use and packs all the features you need in a workspace heater.
Note:
Fuel Type: Propane Gas (LP)
Temperature Control: Variable
BTU Output: 125,000
Electricity Required: yes
Heating Area: 3,200 sq ft
Length: 25in
Width: 11.875in
Height: 15.875in
Color: White - Black
Assembly Required: No
Professional Install Suggested: No