This Duraheat Workbox Utility Heater is a powerful and portable heater. It's high efficiency ceramic PTC heat with a powerful construction grade (high output) fan will provide a steady heat source at a lower operating cost. Rugged, heavy duty construction, with an ergonomic carry handle, allows the unit to be moved from basement, to workshop, to garage, or other unheated areas with ease. Uses standard 110V/120V outlet.
Note:
Fuel Type: Electric
Temperature Control: Thermostat
BTU Output: 5,120
Electricity Required: yes
Watts: 1500
Heating Area: 600 sq ft
Length: 14.4in
Width: 10.8in
Height: 15in
Color: Yellow & Black
Assembly Required: No