B140-1A0-WP-1 DVI over Cat5/6 Extender

The B140-1A0-WP-1 DVI over Cat5/6 Extender works in tandem with Tripp Lite’s B140-002 or B140-004 extender/splitter transmitter unit(sold separately) to extend a DVI-D single-link signal over a single Cat5e/6 patch cable. It can extend a 1920 x 1080(@ 60 Hz) signal up to 150 feet and a 1024 x 768 signal(@ 60 Hz) up to 200 feet. It’s ideal for digital sign applications in schools, churches, trade shows, retail settings and anywhere else a high-resolution DVI signal needs to be delivered over a long distance.

Just connect a B140-002 or B140-004 transmitter to the DVI source using a DVI cable, such as Tripp Lite’s P561-Series. Connect the B140-1A0-WP-1 to the transmitter using a Cat5e/6 cable(for best results, we recommend Tripp Lite N202-Series 24 AWG solid-wire Cat5e/6 cable) and connect to the display using a DVI cable.

To expand the range and the number of displays, add up to three B140-110 remote repeaters and an active receiver to each channel for a total of four displays per channel. A 1920 x 1080(@ 60 Hz) signal can be extended up to 125 feet to the next unit in the chain, and a 1024 x 768 signal(@ 60 Hz) up to 175 feet.

The B140-1A0-WP-1 works with all operating systems. Its plug-and-play technology means no software or drivers need to be downloaded and installed. Built-in equalization control allows for manual adjustment of the video image. Complies with the Federal Trade Agreements Act(TAA) for GSA Schedule purchases.

Manufacturer Part Number
B140-1A0-WP-1
EAN/UPC
0037332163004,037332163004
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications
OVERVIEW

AC Adapter: Input: 100-240V, 50/60Hz, 0.5A; Output: 5V, 2A, 5 ft.


PHYSICAL

Unit Dimensions (hwd / in.): 4.5 x 2.75 x 1
Included Mounting Accessories: Yes


CONNECTIONS

Connector A: RJ45 (FEMALE)
Connector B: DVI-I DUAL-LINK (FEMALE) (WIRED TO DVI-D SINGLE-LINK)
Ports: 1


WARRANTY

Product Warranty Period (Worldwide): 1-year limited warranty