Dominator Platinum 8GB DDR4 SDRAM Memory Module

The world’s most advanced DDR4 memory modules

Dominator Platinum high-performance DDR4 memory is designed for world-class Intel 100 Series system builds. It's built with hand-screened ICs and incorporates patented DHX cooling for reliable performance in demanding environments. And, extracting maximum performance is easy -- built-in XMP 2.0 support gives you trouble-free, automatic overclocking. Dominator Platinum modules work with the Corsair Link system for temperature monitoring, and you can even enhance the subtle white LED lighting by adding a light bar kit to match or contrast it with your system.

Designed for Intel 100 Series systems

Dominator Platinum DDR4 modules are designed to take advantage of the improved clock speeds, bandwidth, and capacity of the DDR4 platform. Our modules are tested across multiple 100 Series motherboards for reliably fast performance.

XMP 2.0 support for trouble-free, automatic overclocking

Dominator Platinum is fully compatible with the XMP 2.0 standard supported by Intel 100 Series-based motherboards. Turn it on, and it will automatically adjust to the fastest safe speed for your Dominator Platinum kit. You’ll get amazing, reliable performance while maintaining full data integrity.

Get more performance and Corsair Link control with a Dominator Airflow Platinum LED fan

Dominator Platinum DDR4 modules already have generous overclocking headroom, but to push them to extreme performance levels, you need active cooling. The Dominator Airflow Platinum is designed for quiet operation and optimal cooling efficiency, and it works with Corsair Link for customization and control. It’s included with some Dominator Platinum kits and optional with others.

With Corsair Link, you can control PWM fan speed directly from your Windows desktop, and change the built-in LEDs from their default red to any of 16.8 million colors to indicate fan speed, ambient system temperature, or GPU temperature. Or, just set the LED lighting color to match your system or your style.

Compatibility tested across 100 Series motherboards for reliably fast performance

Part of our exhaustive testing process includes performance and compatibility testing on most every 100 Series motherboard on the market – and a few that aren’t.

Designed for Enthusiasts. Backed by Corsair.

World-famous reliability and performance

There's a reason why world-champion overclockers, extreme gaming enthusiasts and high-end system builders all trust Corsair for high-performance memory that they can install with confidence and pride. Whether you're breaking your own records or you're simply building a dream gaming rig, you can count on Corsair memory.

Lifetime limited warranty

Your performance investment is protected. All of our memory products are backed by a limited lifetime warranty.

The Corsair Advantage

With a long history of building enthusiast-grade memory and components, we've earned a reputation for quality, compatibility, and performance. Need help? We're available by phone call, email or web forum.

Manufacturer Part Number
CMD8GX4M2B4000C19
EAN/UPC
0843591088114,843591088114
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty

Limited Lifetime

Fan Included

Yes

Heat Spreader

DHX

Memory Configuration

Dual / Quad Channel

Memory Series

Dominator Platinum

Memory Type

DDR4

Package Memory Format

DIMM

Package Memory Pin

288

Performance Profile

XMP 2.0

Memory Size

8GB Kit (2 x 4GB)

SPD Latency

15-15-15-36

SPD Speed

2133MHz

SPD Voltage

1.2V

Speed Rating

PC4-32000 (4000MHz)

Tested Latency

19-23-23-45

Tested Speed

4000MHz

Tested Voltage

1.35V