Single-DIN CD Player Bluetooth

Get your boat rocking with the BOSS Audio MR508UABS Silver Weatherproof CD Player. Listen to your favorite CD, catch the latest tunes on the AM/FM radio, or hook your smartphone or MP3 Player up through the Auxiliary Input. For more musical options plug into the SD and USB ports and ride the waves while listening to your own tunes. A wireless remote keeps you in control of all your options. Bluetooth technology lets you play and control your favorite music apps like Spotify and Pandora and make calls hands-free. State-of-the-art weatherproofing materials and special UV protection coatings provide resistance to corrosion and protection from the elements. Leave the dock to the sounds of the BOSS Audio MR508UABS.

Manufacturer Part Number
MR508UABS
EAN/UPC
0791489124287,791489124287
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CD±R/RW Audio|Yes
MP3 through|USB/SD
Other Formats|MP3, WMA
Bluetooth Audio Streaming|Yes
Bluetooth Hands-free|Yes
Bluetooth Supported Profiles|A2DP
USB Port|Front panel
SD Port|Behind Face Panel
Aux-In|Front panel
Pre-Amp Outputs|Front & Rear
Total Power Output|200Watts <br />(50Watts x4Ch)
Last Position Memory|Yes
E.S.P. (Electronic Skip Protection)|Yes
Wireless Remote Control|Yes
Switchable Tuner Frequencies|USA
Tuner Preset|18FM /12AM
A.M.S. ( Auto Memory Search)|Yes
Selectable Preset EQ|Yes
ID3-Tag Information|Yes
Clock Display|Yes
Chassis Type|Single-DIN
Width|7.125"
Height|2.125"