Universal Bluetooth Amplifier Controller (IPX 5 Rated)

IPX Rating

IPX is a rating standard indicating a product’s level of protection against water. It ranges from no protection (IPX0) to water splashing against the enclosure (IPX4) to complete immersion in water (IPX8) and close-range, continuous high pressure, high temperature spray downs (IPX9K). The products we test and rate have been designed with activities of the user in mind.

Multi-Function Remote Control

In-line Remote Control that can be installed in a convenient, safe place to allow you to control the volume, track and other functions of your system while riding.

USB Charging

Built-in 1A charger allows you to charge your USB connected device thru this units USB port.

Manufacturer Part Number
UBAC30
EAN/UPC
0791489123204,791489123204
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Make Any 12V Amplifier with RCA Inputs a Bluetooth Audio Streaming Amplifier
  • On/Off, Volume Up/Down, Track Up/Down, Play/Pause
  • 3.5 mm Input Jack,  2 Ch Pre-Amp Outputs, 12V Amplifier Remote Trigger
  • USB Charging:  5VDC @ 1A
  • Bluetooth Audio Streaming - play music and apps like Spotify/Pandora wirelessly