6.5" 2-way 200W Marine Full Range Speaker

Fully Marinized

Fully Marinized is the term we use for our Marine and Outdoor products that are Weather Proof. We integrate high-tech, state-of-the-art waterproofing materials plus special UV coatings for plastic surfaces, coated circuit boards and connections to protect the product against the harsh outdoor elements and resist corrosion.

Speaker Multi-Collor Illumination Option

This feature allows you to control the built-in LED lights. You can choose to have one constant color or rotate between multiple colors in a strobe or fade mode. Choose from 20 multi-color options, 19 Dynamic Patterns, and adjust the speed and brightness. You can also connect multiple pairs of speakers and control them all from one included wireless remote.

Wireless Remote Control

A wireless remote control gives you commanding access to the key functions of your unit from the palm of your hand.

Manufacturer Part Number
MRGB65B
EAN/UPC
0791489124485,791489124485
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Speaker Type|Full Range

Configuration|2-way

Woofer Size|6.5"

Tweeter Size(s)|1"

Supplied Grill|Yes

Mounting Depth|2.625"

Mounting Diameter|5.75"

Peak Power Handling|200 Watts

System Impedance|4 Ω

System Sensitivity (1W/1m)|88 dB

System Frequency Response|70Hz to20kHz, ±1 dB