Picture Saver Scanning System PS50

Preserve important memories to share and treasure

Digitize volumes of photos quickly and easily

KODAK Picture Saver Scanning Systems make a valuable, increasingly popular service available to all: scanning photographs and other printed memorabilia and turning them into digital images quickly and easily. For those who ever tried to scan a box of photos on a flatbed scanner, the up-to-85-pictures-per-minute speed will delight you. Digital images of color and black-and-white photos and documents can be shared via computers, tablets, and cell phones. When scanned and saved to chosen media, images are ready for emailing, social media, and archiving in online galleries. Or they can be used to make personalized photo gifts including books, calendars, mugs, T-shirts, and tote bags.

Three systems including a self-service option
Two systems are made for behind-the-counter use and another add-on kit offers a scan-it-yourself option for consumers.

KODAK Picture Saver Scanning System PS50

  • Scans up to 50 photos per minute
  • Holds 25 originals in the feeder

KODAK Picture Saver Scanning System PS80

  • Scans up to 85 photos per minute
  • Holds 50 originals in feeder

KODAK Picture Saver Scanning System PS55 Kit

  • Add the PS55 Kit for self-service options – ideal for libraries, retail locations, government agencies, and other consumer-friendly, walk-up locations
  • Scans up to 85 photos per minute
  • Holds up to 50 originals in feeder

Fast, easy to understand operation

Optional KODAK Picture Saver Scanning System Software features an easy-to use, icon-based interface.

  • Scanned images can look better than originals
  • Get richer details and more vibrant colors from enhanced KODAK Perfect Touch Technology
  • Old, fragile prints and documents are handled with extra care
  • Streaks are virtually eliminated
  • Save your outputs as JPEG files (or as TIFF using the PS80 or the PS55 Kit) to popular media such as CDs, DVDs and flash drives

Great solutions for photos in albums as well as delicate originals

If photos have been in an album for a long time, they may be glued in or covered with plastic protectors. With the optional KODAK Photo Selector Accessory, multiple photos on each album page can be scanned on a KODAK Flatbed Accessory, and then saved as individual image files. So there’s no risk of harm to them and album pages remain intact.

There are two choices for optional flatbeds: the KODAK Legal Size Flatbed Accessory and the KODAK A3 Size Flatbed Accessory. These are also handy for scanning larger documents and bound pages with the book edge feature.

Manufacturer Part Number
1242957
EAN/UPC
0041771242954,041771242954
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Throughput Speeds*
(landscape orientation): PS50: up to 50 pictures (4 x 6-inch landscape size) per minute at 300 dpi
PS80: up to 85 pictures (4 x 6-inch landscape size) per minute at 300 dpi
PS55 Kit: up to 85 pictures (4 x 6-inch landscape size) per minute at 300 dpi

Bundled Software: PS50: Smart Touch functionality for "one button" document scanning; TWAIN driver
PS80: Smart Touch functionality for "one button" document scanning; TWAIN driver
PS55 Kit: KODAK Picture Saver Scanning System PS55 Kit User Interface Software
Software Support: KODAK Picture Saver Scanning System Software: Application Software, USB Software Dongle (optional, sold separately)
Photo Image Enhancement: Selectable Image Cleaner Tool to optimize captured image quality by reducing the effects that environmental factors, like dust, may cause; red-eye removal; KODAK PERFECT TOUCH Technology customized for photo scanning (photo retouching, contrast adjustment and color correction - applies to running on Windows based PC's only); auto deskew; auto cropping; image rotation (manual and automatic); image sharpening (during scanning with the PS80, post-scan with the PS50 - applies to running on Windows based PC's only)
Optional Accessories: KODAK A3 and Legal Size Flatbed Accessories to handle oversize and fragile pictures and documents, including scrapbook pages; Document Separation Module; KODAK Gentle Photo Separation Module, KODAK Photo Selector Accessory (applies to running on Windows based PC's only)
Optical Resolution: 600 dpi PS50, PS80, A3 Scanners; 1200 dpi with Legal Size Flatbed
Illumination: Dual indirect LED
Output Resolution: 300, 600 and 1200 (1200 is interpolated) dpi
File Format Output: Picture scanning: single-page JPEG or TIFF (PS50, PS80, and PS55 Kit)
Document scanning: single and multi-page TIFF, JPEG, RTF, BMP, PDF, searchable PDF
Supported Output Media: Portable USB drives, DVD, CD, KODAK Picture CD
Maximum Photo Size: Scanner: 216 mm x 863 mm (8.5 in. x 34 in.)
Scanner with A3 Flatbed: 305 mm x 457 mm (12 in. x 18 in.)
Scanner with Legal Size Flatbed: 216 mm x 356 mm (8.5 in. x 14.0 in.)
Minimum Photo Size: 50 mm x 63.5 mm (2 in. x 2.5 in.)
Scanning Technology: Dual CCD; Grayscale output bit depth is 256 levels (8-bit); color capture bit depth is 48 bits (16 x 3); color output bit depth is 24 bits (8 x 3)
Picture Feeding: Continuous feeding of pictures is supported
PS80: up to 50 mixed-size pictures per batch
PS50: up to 25 mixed-size pictures per batch
PS55 Kit: dependent upon base model selected (PS50 or PS80)

Document Feeding: Document feeder capacity of up to 50 sheets (PS50) or 75 sheets (PS80), handling paper weights up to 34-413 g/m² (9-110 lb.); ID card thickness: up to 1.25 mm (0.05 in.); PS55 Kit dependent upon base model selected (PS50 or PS80)
Connectivity: USB 2.0, USB 3.0 compatible
Document Imaging Features: Perfect Page Scanning (iThresholding; adaptive threshold processing; deskew; autocrop; relative cropping; aggressive cropping; electronic color dropout; dual-stream scanning; interactive color, brightness and contrast adjustment; auto orientation, automatic color detection, background color smoothing); Smart Touch functionality (applies to running on Windows based PC's only)
Electrical Requirements: 100–240V (international); 50–60 Hz
Electrical Rating: 24V dc 1.875A
Power Consumption: Scanner: off mode: <0.35 watts; sleep mode: <4 watts; running mode: <32 watts
Environmental Factors: Operating temperature: 10-35° C (50-95° F); Operating humidity: 15% to 76% RH
Recommended PC Configuration: For photos and documents up to 660 mm (26 in.) long at 400 dpi: INTEL CORE2, 2.1 GHz Duo Processor or equivalent, 2 GB RAM For longer documents / higher resolutions: INTEL CORE2, 2.1 GHz Duo Processor or equivalent, 4 GB RAM
Note: for optimal performance when using a PC running the WINDOWS 7 operating system, at least 3 GB RAM is recommended
Approvals and Product Certifications: AS/NZS CISPR 22:2006 Class B (RCM ), CAN/CSA-C22.2 No. 60950-1-07 (C-UL Mark), Canada ICES-003 Issue 4 (Class B), GB4943, GB9254 (Class B), GB 17625.1 Harmonics (CCC "S&E" Mark), EN 55022 ITE Emissions (Class B), EN 61000-3-3 Flicker, EN 55024 ITE Immunity (CE Mark), EN 60950-1:2006 2nd ed. CE Mark, IEC 60950-1:2005 2nd ed., CISPR 22 (Class B), UL 60950: 1-07 (UL Mark), CFR 47 Part 15 Subpart B (FCC Class B), Argentina S-Mark, Russia GOST
Consumables Available: Feed Rollers, Roller Cleaning Pads, BRILLIANIZE Detailer Wipes for KODAK Scanners, Transport Cleaning Sheets
Dimensions: Weight: 5.5 kg (12 lbs.)
Depth: 162 mm (6.3 in.) not including input tray and output tray&@160;
Width: 330 mm (13 in.)
Height: 246 mm (9.7 in.) not including input tray
Language Support: PS50/80: GUI available in 14 languages
PS55 Kit: GUI available in 3 languages
Warranty (US and Canada): One-year Advanced Unit Replacement (AUR); Option for two- or three-year extended warranty
What's in the Box: PS50/PS80: Picture Scanner; Smart Touch application for document scanning (WINDOWS app only); Instructions for installation, setup and operation; International power cords; Power supply; Starter pack of cleaning supplies (BRILLIANIZE Detailer Wipes for KODAK Scanners, Roller Cleaning Pads, Transport Cleaning Sheets); Dust cover; Pre-separation pad (optional for document scanning); Document Separation Module (for use when scanning documents rather than photos)
PS55 Kit: English, French and Spanish instruction labels (for placement on the front of the scanner. Administrator guide, USB extension cable, Printer reference guide (English/Spanish, English/French