SQL Server 2016 Standard 64-bit

Enabling effective database management with minimal IT resources. SQL Server 2016 Standard edition delivers greater scalability, security, and performance and lays the foundation for building intelligent applications and deeper insights on data.

Manufacturer Part Number
228-10774
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Requirments:

Processor (64-bits):

  • 1.4 GHz
  • 2.0 GHz or faster (Recommended)
  • AMD Opteron
  • AMD Athlon 64
  • Intel Xeon with Intel EM64T support
  • Intel Pentium IV with EM64T support
Operating System:
  • Windows Server 2016 Datacenter
  • Windows Server 2016 Standard
  • Windows Server 2012 R2 Datacenter
  • Windows Server 2012 R2 Standard
  • Windows Server 2012 R2 Essentials
  • Windows Server 2012 R2 Foundation
  • Windows Server 2012 Datacenter
  • Windows Server 2012 Standard
  • Windows Server 2012 Essentials
  • Windows Server 2012 Foundation
  • Windows 10 Home
  • Windows 10 Professional
  • Windows 10 Enterprise
  • Windows 8.1
  • Windows 8.1 Pro
  • Windows 8.1 Enterprise
  • Windows 8
  • Windows 8 Pro
  • Windows 8 Enterprise
Hard Disk:
  • 6 GB of free Space
Memory:
  • 1 GB of RAM

Optical Drive:
  • DVD-ROM
Others:
  • SQL Server 2016 requires Super-VGA (800x600) or higher resolution monitor.
  • Internet functionality requires Internet access
Note:
  • Running SQL Server 2016 on a virtual machine will be slower than running natively because of the overhead of virtualization.