UN55KU6290F LED-LCD TV

Enjoy 4K Ultra HD resolution and High Dynamic Range (HDR) content that delivers greater clarity with Micro Dimming Pro and a fuller spectrum of color with Wide Color Enhancer. Access your favorite content quicker and easier with the new Samsung Smart TV platform powered by a Quad-Core Processor.

Manufacturer Part Number
UN55KU6290FXZA
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Screen Type

Flat Panel

Motion Rate

MR 120

Color (Quantum Dot/Active Crystal/PurColor)

PurColor

HDR (High-Dynamic Range)

HDR Premium

Smart Hub

Yes

Dimming Technology

UHD Dimming

Full Specifications
Series
Series

6 Series

Design
Type

4K UHD TV

Screen Type

Flat Panel

Backlighting

Slim FLED (Direct)

Stand Type (Color)

V feet-JS7000 (Dark Titan)

CEA 4K UHD Certified

Yes

Video
Screen Size

54.6" Measured Diagonally

Resolution

3840 x 2160

Motion Rate

MR 120

Color (Quantum Dot/Active Crystal/PurColor)

PurColor

HDR (High-Dynamic Range)

HDR Premium

UHD Upscaling

Yes

Depth Enhancing Technology

Contrast Enhancer

Audio
Dolby

Dolby Digital Plus

DTS Premium Sound

DTS Premium Sound 5.1

Sound Output (RMS)

20W

Speaker Type

Down Firing w/Bass Reflex (2 CH)

Multiroom Link

Yes

Wireless Connectivity
Wi-Fi

Built-in Wi-Fi

Wi-Fi Direct

Yes

Features
Smart Hub

Yes

Processor

Quad-Core

Apps Platform

Smart TV with Apps and Full Web Browser

Smart View 2.0

Yes

Ultra Clear Panel

Yes

Dimming Technology

UHD Dimming

ConnectShare™

Yes

RVU

Yes (DIRECTV Ready)

OSD Language

English, Spanish, French

Anynet+™ (HDMI-CEC)

Yes

Closed Captioning

Yes

Electronic Program Guide (Channel Guide)

Yes

V-Chip

Yes

Eco Sensor

Yes

TV to Mobile - Mirroring

Yes

Mobile to TV - Mirroring, DLNA

Yes

Inputs & Outputs
HDMI

3

USB

2

Ethernet

1

Component

1

Composite In (AV)

1 (Common Use for Component Y)

RF In (Terrestrial/Cable Input)

1/1(Common Use for Terrestrial)/

Digital Audio Out (Optical)

1

Audio Return Channel Support (via HDMI port)

Yes

Dimensions
Product Size (W x H x D) Without Stand

48.9" x 31.0" x 12.2"

Product Size (W x H x D) With Stand

48.9" x 28.3" x 2.5"

Stand Size (WxHxD)

32.8" x 6.3" x 12.2"

Shipping Size (W x H x D)

58.5" x 32.2" x 6.1"

Weight
Product Weight Without Stand

33.1 lb.

Product Weight With Stand

35.3 lb.

Shipping Weight

49.2 lb.

Power
ENERGY STAR® Certified

Yes

Power Supply (V)

AC110-120V 50/60Hz

Typical Power Consumption

60W

Maximum Power Consumption

190W

Standby Power Consumption

Under 0.3W

System
DTV Tuner

ATSC / Clear QAM

Accessory
Remote

Standard Remote (TM1640A)

Mini Wall Mount Compatibility

Yes

Vesa Wall Mount Compatibility

Yes (400 x 400)

Slim Gender Cable

Yes

Power Cable

Yes

User Manual

Yes

E-Manual

Yes