Power Adapter

This is an HP® 693710-001 compatible 65W 18.5V at 3.5A laptop power adapter specifically designed for HP® notebooks. Our power adapters are 100% tested and compatible with the intended systems.

Manufacturer Part Number
693710-001-AA
EAN/UPC
0821455592694,821455592694
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Amps: 3.5A
Compatible OEM: HP®
Compatible With OEM Part Number(s): 835498-001, 693710-001, 693711-001, 677774-003, 677774-004
ECCN: EAR99
HTS-Harmonized Code: 8504.40.7007
Product Shipping Dimension(HxWxD): 2 in. x 4 in. x 8 in.
Product Shipping Weight(LB): 1
Tip Size: 7.4 mm x 5.0 mm
UNSPSC Code: 26111722
Volts: 18.5V
Watts: 65W
What's In The Box::1x Power Adapter
1x Power Cord
UPC Code: 821455592694