The Cisco RV130W Wireless-N Multifunction VPN Router is an easy-to-use, flexible, high-performance device well suited for small businesses. Now with web filtering, the new RV130W delivers highly secure, broadband, wired and wireless connectivity to small offices and remote employees. It can also be used either as a standalone wireless router, access point, bridge or repeater for flexible deployments, offering investment protection as your business needs evolve.
Features and Benefits
● Web filtering to guard against malicious or non-work-related websites
● High-performance Gigabit Ethernet ports, enabling large file transfers and multiple users
● USB port for 3G/4G modem failover or alternative primary connectivity
● IP Security (IPsec) site-to-site VPN helps enables secure connectivity for remote employees and multiple offices
● Strong security: Proven stateful packet inspection (SPI) firewall and hardware encryption
● Easy to set up and use with wizard-based configuration
Your business and your employees are exposed to phishing, key loggers, spyware, drive-by malware, and other online threats. With our new model that includes web filtering, you can keep your employees and users safe from unwanted content and malicious websites. And you can do so without compromising users’ online experience. You can even help boost employee productivity and network performance by limiting Internet surfing to appropriate site categories and eliminating unwanted network traffic. Users are also automatically protected from malicious or compromised websites, regardless of site categorization.
In a dynamic business environment, your network needs to be more powerful, flexible, and accessible than ever. Your employees need the ability to stay connected to the people and services they need - inside and outside the office. And your network needs the agility to meet constantly changing business needs.
The Cisco RV130W Multifunction VPN Router delivers highly secure broadband connectivity, high-speed wireless networking, and remote access for multiple offices and remote workers. Built for maximum flexibility, it delivers a comprehensive combination of business-class features and ease of use in a scalable solution that is priced for small businesses.
The Cisco RV130W features a built-in 4-port Gigabit Ethernet managed switch that lets you connect network devices and transfer files and data at high speed, providing the power and performance you need to keep multiple employees productive. Intelligent quality of service (QoS) features let you prioritize network traffic to keep critical network applications like voice and video running at their best.
To provide untethered connectivity to employees throughout the office, the Cisco RV130W also includes support for wireless-N technology. This multifunction device can serve either as a wireless router, wireless access point, wireless bridge, or repeater, providing investment protection and flexibility when business needs change. You can get started using the RV130W in the way that best meets your needs, then change modes, and repurpose the solution as your business and network grow, resulting in maximum return on your technology investment.
Note:
Specifications: Description
Standards:IEEE 802.11n, 802.11g, 802.11b, 802.3, 802.3u, 802.1D, 802.1p, 802.1w (Rapid Spanning Tree) 802.1X (security authentication), 802.1Q (VLAN), 802.11i (Wi-Fi Protected Access [WPA2] security), 802.11e (wireless QoS), IPv4 (RFC 791), IPv6 (RFC 2460), Routing Information Protocol (RIP) v1 (RFC 1058), RIP v2 (RFC 1723)
Ports:LAN, WAN, USB
Switch:Power button (on/off)
Buttons:Reset
Cabling Type:Category 5e or better
LEDs:Power, VPN, USB, WAN, Wireless, LAN (ports 1-4)
Operating System:Linux
NetworkNetwork Protocols:
● Dynamic Host Configuration Protocol (DHCP) server
● Point-to-Point Protocol over Ethernet (PPPoE)
● Point-to-Point Tunneling Protocol (PPTP)
● Layer 2 Tunneling Protocol (L2TP)
● DNS proxy
● DHCP relay agent
● IGMP proxy and multicast forwarding
● Rapid Spanning Tree Protocol (RSTP)
● Dynamic Domain Name System (TZO, DynDNS, 3322.org, NOIP)
● Network Address Translation (NAT), Port Address Translation (PAT)
● One-to-One NAT
● Port management
● Port mirroring
● Software configurable DMZ to any LAN IP address
● Session Initiation Protocol (SIP) Application Layer Gateways (ALG)
LAN:● Four (4) 10/100/1000 Mbps Gigabit LAN ports with managed switch
WAN:● Single (1) 10/100/1000 Mbps Gigabit WAN port
WLAN:● Built-in high-speed 802.11n wireless access point
Routing Protocols:● Static routing
● Dynamic routing
● RIP v1 and v2
● Inter-VLAN routing
Network Address Translation (NAT):Port Address Translation (PAT), Network Address Port Translation (NAPT) protocol
VLAN Support:Port-based and 802.1Q tag-based VLANs
Number of VLANs:5 active VLANs (3-4096 range)
IPv6:● Dual-stack IPv4 and IPv6
● 6to4 tunneling
● Stateless address auto-configuration
● DHCPv6 Server for IPv6 Clients on LAN
● DHCP v6 client for WAN connectivity
● Internet Control Message Protocol (ICMP) v6
● Static IPv6 Routing
● Dynamic IPv6 Routing with RIPng
Network Edge (DMZ):Software configurable to any LAN IP address
Layer 2:802.1Q-based VLANs, 5 active VLANs
SecurityFirewall:
Stateful packet inspection (SPI) firewall, port forwarding and triggering, denial-of-service (DoS) prevention, software-based DMZ
DoS Attacks Prevented:
● SYN Flood Detect Rate
● Echo Storm
● ICMP Flood
● UDP Flood
● TCP Flood
Block Java, Cookies, Active-X, HTTP Proxy
Access Control:IP access control lists; MAC-based wireless access control
Content Filtering:Static URL blocking or keyword blocking
Web filtering:Content filtering that covers more than 27 billion URLs
Secure Management:HTTPS, username/password complexity
WPS:Wi-Fi Protected Setup
User Privileges:2 levels of access: admin and guest
VPNGateway-to-gateway IPsec VPN:
10 gateway-to-gateway IPSec tunnels
Client-to-gateway IPsec VPN:10 client-to-gateway IPsec tunnels using TheGreenBow and ShrewSoft VPN client
PPTP VPN:10 PPTP tunnels for remote client access
Encryption:Triple Data Encryption Standard (3DES)
Authentication:MD5/SHA1
VPN Pass-through:IPsec/PPTP/Layer 2 Tunneling Protocol (L2TP) pass-through
Quality of ServiceQoS:
● 802.1p port-based priority on LAN port, application-based priority on WAN port
● 3 queues
● Differentiated Services Code Point support (DSCP)
● Class of Service (CoS)
● Bandwidth Management for service prioritization
Jumbo Frame:Supports Jumbo Frame on Gigabit ports - at least 1536B
PerformanceNAT Throughput:
800 Mbps
Concurrent Sessions:12,000
IPsec VPN Throughput(3DES/AES):
50 Mbps
ConfigurationWeb User Interface:
Simple, browser-based configuration (HTTP/HTTPS)
ManagementManagement Protocols:
Web browser, Simple Network Management Protocol (SNMP) v3, Bonjour, Universal Plug and Play (UPnP)
Event Logging:Local, syslog, email alerts
Network Diagnostics:Ping, Traceroute, and DNS Lookup
Upgradability:Firmware upgradable through web browser, imported/exported configuration file
System Time:Supports NTP, Day Light Savings, Manual entry
Languages:GUI supports English, French, Italian, German, and Spanish
WirelessRadio and modulation type:
802.11b: direct sequence spread spectrum (DSSS), 802.11g: orthogonal frequency division multiplexing (OFDM), 802.11n: OFDM
WLAN:2.4GHz IEEE 802.11n standard-based access point with 802.11b/g compatibility
Operating channels:11 North America, 13 most of Europe, auto channels selection
Wireless isolation:Wireless isolation between clients
External antennas:2 fixed antennas
Antenna gain in dBi:2 dBi
Transmit power:802.11b: 16.5 dBm +/- 1.5 dBm; 802.11g: 15 dBm +/- 1.5 dBm; 802.11n: 12.5 dBm +/- 1.5 dBm
Receiver sensitivity:-87 dBm at 11 Mbps, -71 dBm at 54 Mbps, -68 dBm at mcs15, HT20, -66 dBm at mcs15, HT40
Radio Frequency:Single-band, works on 2.4GHz
Wireless Domain Service (WDS):Allows wireless signals to be repeated by up to 4 compatible devices
Operating Modes:Multifunction device-wireless router, access point mode with WDS, Point-to-Point Bridge mode with WDS, Point-Multi Point Bridge mode with WDS, Repeater mode with WDS
Active WLAN clients:Support up to 64 concurrent clients in wireless router mode and wireless Access Point mode
Multiple SSIDs:Supports multiple Service Set Identifiers (SSIDs), up to 4 separate virtual networks
Wireless VLAN map:Supports SSID to VLAN mapping with wireless client isolation
WLAN security:Wired Equivalent Privacy (WEP), WPA, WPA2-PSK, WPA2-ENT, 802.11i
Wi-Fi Multimedia (WMM):WMM, WMM power save (WMM-PS)
EnvironmentalPower:
12V 2A
Certifications:FCC class B, CE, IC, Wi-Fi
Operating temperature:0° to 40°C (32° to 104°F)
Storage temperature:-20° to 70°C (-4° to 158°F)
Operating humidity:10 to 85 percent noncondensing
Storage humidity