The Cisco RV130 VPN Router is an affordable, easy-to-use device that combines high-performance network connectivity to multiple offices and remote employees with essential business-class features. These include Gigabit Ethernet, Quality of Service, IPv6 support, and advanced security, the features you need to successfully build your small business network.
Features and Benefits
Your business and your employees are exposed to phishing, key loggers, spyware, drive-by malware, and other online threats. With our newest models that include web filtering, you can keep your employees and users safe from unwanted content and malicious websites. And you can do so without compromising users’ online experience. You can even help boost employee productivity and network performance by limiting Internet surfing to appropriate site categories and eliminating unwanted network traffic. Users are also automatically protected from malicious or compromised websites, regardless of site categorization.
As business applications become more powerful and complex, they are also increasing demands on your network. To stay productive and keep in touch with customers, business partners, and colleagues, your employees need reliable, high-performance connectivity - inside and outside the office.
The Cisco RV130 VPN Router delivers highly secure broadband connectivity and remote access for multiple offices and remote workers. Designed specifically for small businesses, it delivers a comprehensive combination of business-class features and ease of use in one affordable solution.
The Cisco RV130 features a built-in 4-port Gigabit Ethernet managed switch that lets you connect network devices and transfer files and data at high speed. Intelligent quality of service (QoS) features let you prioritize network traffic to keep critical network applications like voice and video running at their best.
To help you connect remote users or additional offices, the Cisco RV130 offers enterprise-class encryption and authentication, including support for IPsec and Point-to-Point Tunneling Protocol (PPTP) VPN client connections and IPsec gateway-to-gateway VPN tunnels. The RV130 also features a USB port for 3G/4G Broadband failover or for alternative uses can be used for primary connectivity.
Easy to set up and use right out of the box, the router features a simple wizard-based configuration to get you up and running in minutes.
With the Cisco RV130 VPN Router, you can take advantage of enterprise-class performance, security, and reliability - at a price your small business can afford.
Note:
Specifications: Description
Standards:IEEE, 802.3, 802.3u, 802.1D, 802.1p, 802.1w (Rapid Spanning Tree), 802.1Q (VLAN), IPv4 (RFC 791), IPv6 (RFC 2460), Routing Information Protocol (RIP) v1 (RFC 1058), RIP v2 (RFC 1723)
Ports:LAN, WAN, USB
Switch:Power button (on/off)
Buttons:Reset
Cabling type:Category 5e or better
LEDs:Power, VPN, USB, WAN, LAN (ports 1-4)
Operating system:Linux
NetworkNetwork Protocols:
● Dynamic Host Configuration Protocol (DHCP) server
● Point-to-Point Protocol over Ethernet (PPPoE)
● Point-to-Point Tunneling Protocol (PPTP)
● Layer 2 Tunneling Protocol (L2TP)
● DNS proxy
● DHCP relay agent
● IGMP Proxy and multicast forwarding
● Rapid Spanning Tree Protocol (RSTP)
● Dynamic Domain Name System (TZO, DynDNS, 3322.org, NOIP)
● Network Address Translation (NAT), Port Address Translation (PAT)
● One-to-One NAT
● Port management
● Port mirroring
● Software configurable DMZ to any LAN IP address
● Session Initiation Protocol (SIP) Application Layer Gateways (ALG)
LAN:Four (4) 10/100/1000 Mbps Gigabit LAN ports with managed switch
WAN:One (1) 10/100/1000 Mbps Gigabit WAN port
Routing Protocols:● Static routing
● Dynamic routing
● RIP v1 and v2
● Inter-VLAN routing
Network Address Translation (NAT) Protocol:Port Address Translation (PAT), Network Address Port Translation (NAPT)
VLAN Support:Port-based and 802.1Q tag-based VLANs
Number of VLANs:5 active VLANs (3-4096 range)
IPv6:● Dual-stack IPv4 and IPv6
● 6to4 tunneling
● Stateless address auto-configuration
● DHCPv6 Server for IPv6 Clients on LAN
● DHCP v6 client for WAN connectivity
● Internet Control Message Protocol (ICMP) v6
● Static IPv6 Routing
● Dynamic IPv6 Routing with RIPng
Network Edge (DMZ):Software configurable to any LAN IP address
Layer 2:802.1Q-based VLANs, 5 active VLANs
SecurityFirewall:
Stateful packet inspection (SPI) firewall, port forwarding and triggering, denial-of-service (DoS) prevention, software-based DMZ
DoS attacks prevented:
● SYN Flood
● Echo Storm
● ICMP Flood
● UDP Flood
● TCP Flood
Block Java, Cookies, ActiveX, HTTP Proxy
Access Control:IP access control lists
Content Filtering:Static URL blocking or keyword blocking
Web filtering:Content filtering that covers more than 27 billion URLs
Secure Management:HTTPS, username/password complexity
User Privileges:2 levels of access: admin and guest
VPNGateway-to-gateway IPsec VPN:
10 gateway-to-gateway IPsec tunnels
Client-to-gateway IPsec VPN:10 client-to-gateway IPsec tunnels using TheGreenBow and ShrewSoft VPN client
PPTP VPN:10 PPTP tunnels for remote client access
Encryption:Triple Data Encryption Standard (3DES), Advanced Encryption Standard (AES)
Authentication:MD5/SHA1
VPN Pass-through:IPsec/PPTP/Layer 2 Tunneling Protocol (L2TP) pass-through
Quality of ServiceQoS:
● 802.1p port-based priority on LAN port, application-based priority on WAN port
● 3 queues
● Differentiated Services Code Point support (DSCP)
● Class of Service (CoS)
● Bandwidth Management for service prioritization
Jumbo Frame Support:● Supports Jumbo Frame on Gigabit ports-at least 1536B
PerformanceNAT Throughput:
800 Mbps
Concurrent Sessions:12,000
IPsec VPN Throughput(3DES/AES):
50 Mbps
ConfigurationWeb User Interface:
Simple, browser-based configuration (HTTP/HTTPS)
ManagementManagement Protocols:
Web browser, Simple Network Management Protocol (SNMP) v3, Bonjour, Universal Plug and Play (UPnP)
Event Logging:Local, syslog, email alerts
Network Diagnostics:Ping, Traceroute, and DNS Lookup
Upgradability:Firmware upgradable through web browser, imported/exported configuration file
System Time:Supports NTP, daylight savings, manual entry
Languages:GUI supports English, French, Italian, German, and Spanish
EnvironmentalPower:
12V 2A
Certifications:FCC class B, CE, IC
Operating Temperature:0° to 40°C (32° to 104°F)
Storage Temperature:-20° to 70°C (-4° to 158°F)
Operating Humidity:10 to 85 percent noncondensing
Storage Humidity:5 to 90 percent noncondensing