Riing Silent 12 Red CPU Cooler

The latest Riing Silent 12 CPU cooler is with PWM function, designed for use with high-end RAM and motherboards.

A 120mm fan fitted to enhance the airflow produces impressive cooling performance with an optimized 11 fan-blade design. Hydraulic bearings for silent operation guarantee ultra-low noise. The patented LED ring maintains color and brightness uniformity, and the lighting effect is visible from all sides and angles.

Eleven Fan Blade Design

Eleven fan blades are engineered to create large volume of air passing through the heatsink at any angle and provide the best balance between silent and performance.

Riing Silent 12 is with PWM function which allows the motherboard to run the fan precisely at its necessary speed. This guarantees the required cooling and minimizes the noise level. 

Wind Blocker Frame

To achieve maximum cooling performance in all applications, the wind blocker frame is designed to direct airflow towards the middle section of the blade, thereby creating a compression effect and blocking any air from escaping. This special design reduces the blade’s noise and vibration, creating a perfect balance between power and sound.

Manufacturer Part Number
CL-P022-AL12RE-A
EAN/UPC
0841163064122,841163064122
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

P/N: CL-P022-AL12RE-A
Compatibility: Intel LGA 2011-3/2011/1366/1156/1155/1151/1150/775
AMD FM2/FM1/AM3+/AM3/AM2+/AM2

Heatsink Material: Aluminum Fins
Copper Heatpipes
Heatpipe: Φ6mm x 4 pcs
Dimension: 159 x 140 x 74 mm (H x W x L)
Fan Dimension: 120 x 120 x 25 mm(L xW x H)
Fan quantity: 1pcs
Fan Speed: 500~1400 RPM
300~700 RPM (with LNC )
Rated Voltage: 12V
Start Voltage: 9.0 V
Rated Current: 0.21 A
Power Input: 2.52 W
Air Flow: 53 CFM
Air Pressure: 1.23 mm-H2O
Acoustical Noise: 18 ±1 dBA
13 ±1 dBA (with LNC)
Life time/Fan Life time: 40,000 hours
Pin Connector: 4 pin PWM + LNC (Low-Noise Cable)
50% fan speed and 29% noise can be reduced
Cooling Power : 150 W
Weight: 825 g