High flexibility, Portability and Productivity
Designed for the high-security requirements of mobile enterprise computing, the STYLISTIC Series integrate seamlessly into existing ICT infrastructures to offer enhanced usability and user experience, advanced data security and manageability, and super content creation features.
Note:
Processor
Intel® Core™ i3-6100U Processor, 3MB, Up to 2.3 GHz
Operating System
Windows® 10 Pro (MUI) 64-bit
Display
12.5", FHD; LED backlight, Anti-glare LCD with wide viewing angles, FHD, 1920 x 1080, Capacitive touch panel (10-point multi-touch) with active pen
Graphics
Intel® HD 520 Graphics, Shared
System Memory
4 GB (4GB x 1), Up to 4 GB Total, 1600 MHz, LPDDR3
Hard Drive
128 GB1, M.2, FDE, Intel® Rapid Start Technology
Cache
None
Communications
N/A, Intel® Dual Band Wireless-AC 8260 802.11ac/a/b/g/n, Bluetooth® V4.0
Optical Drive
None
Ports/Slots
Mini-DP, 1 X USB 3.0, Micro SD Slot, Docking
Webcam
Front Camera: FHD Webcam and rear 5MP Webcam with Autofocus and LED Light
Keyboard
None, None
Software
Microsoft® Office Trial
Power
Up to 9 hrs 30 mins19
Weight
Starting at 1.96 lbs
Warranty7
International Warranty, 1 Year