9PX 2000VA Tower/Rack Mountable UPS

The Eaton 9PX UPS provides energy-efficient power protection for small & medium Datacentres, IT rooms and Infrastructure. Delivering double conversion protection with 40% less energy usage and 28% more power 9PX is the perfect UPS for IT and Facility managers that are concerned by energy cost and are looking for next generation power protection solutions.

Manufacturer Part Number
9PX2000RT
EAN/UPC
0743172081278,743172081278
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General:

  • Topology: Double-conversion online
  • Configuration: Rack/Tower
  • Catalog Number: 9PX2000RT
  • Color: Black and silver
  • Rating (VA/Watts): 2000/1800
  • Diagnostics: Full system self test at power up, and ABM test every 30 days
  • UPS Bypass: EHBPL2000R-PDU1U optional
  • Dimensions (H x W x D, inches): 3.4 (2U) x 17.3 x 23.8
  • Dimensions (H x W x D, mm): 86.5 x 440 x 605
  • Weight (kg): 27.9
  • Weight (lbs): 61.5
  • Warranty: 2 years
  • Rail Kit Included: 4-post rail kit and tower pedestals included
  • Remote Emergency Power off (REPO): ROO/RPO: Rear deck emergency stop connectors (for remote on/off and power off)
  • Contents (Ships with the following items):
    • 9PX2000RT 2 kVA UPS
    • 4-post rail kit
    • Safety manual
    • User manual
    • Tower pedestals
    • RS-232 serial cable
    • USB cable
    • Intelligent Power Software Suite CD
  • Efficiency: 91% with resistive load
Electrical Input:
  • Connection: (1) NEMA 5-20P
  • Input Cord: 8 feet
  • Input Voltage Range: Full load: 100-144V, <30% load: 60-144V
  • Nominal Voltage: 120V default (100/110/120/125V)
  • Frequency: 50/60 Hz
  • Frequency Range: 60 Hz: 50–70 Hz, 50 Hz: 40–60 Hz
  • Input Power Factor: >.99
  • Input Current Distortion: <5%
Electrical Output:
  • Nominal Voltage: 120V default (100/110/120/125V)
  • Output voltage regulation: ±1% steady-state
  • Voltage THD: <3% for linear loads
  • Output Receptacles:
    • (6) NEMA 5-20R
    • (1) NEMA L5-20R
  • Transfer Time: 0 ms
Battery: 
  • Optional Extended Battery Module: 9PXEBM72RT
  • Battery Description: Sealed, lead-acid; maintenance free
  • Maximum number of extended battery modules (EBM): Add up to 4 extended battery modules (EBM)
  • Battery Management: ABM technology; 3-stage charging extends battery service life by 50% and provides advance warning for battery replacement
  • Battery Replacement: Replaceable internal batteries and extended battery modules (EBMs)
  • Start On Battery: Cold-start enabled; first cold start is always forbidden
Communications:
  • User Interface: Graphical display. UPS status in a single view.
  • LEDs: 4 status-indicating LEDs
  • Communication Ports: RS-232 (RJ45) ports; USB port as standard (HID). 6-foot RS-232 and USB cables included
  • Power Management Software: Eaton Intelligent Power Manager
Environmental & Standards:
  • RoHS Compliance: Yes
  • Surge Protection: IEEE ANSI C62.41 Cat B2
  • Heat Dissipation (BTU):
    • Online: 578
    • Battery: 974
    • (BTU/hr; battery full charged, resistive load)
  • Audible Noise: ≤47 dB at 1 meter
  • Operating Temperature: 0 to 40°C (32°F to 104°F)
  • Safety markings: CE / cULus / NOM
  • EMC Markings: IEC 62040-2 Cat C1 / CISPR22 / FCC part 15 Class B / VCCI Class B
  • Storage Temperature: 0 to 35°C (32°F to 95°F); without batteries: -15 to 55°C (5°F to 131°F)
  • Relative Humidity: 0 to 96% non-condensing
  • Altitude: 3000m