AC1200 Dual Band Access Point

The APAC1200 Dual Band Access Point from V7 delivers the latest 802.11AC WiFi technology for optimum network speeds for your business. With Dual-Band AC technology, you will be able to perform 3X faster than previous generation N-technology. The APAC1200 features integrated PoE+ (Power over Ethernet Plus), so there is no need for additional power outlets and cables – reducing deployment cost, plus it features VLAN mapping to simplify network design. Additionally the Access Point has 2x2 MIMO for improved link quality and reliability, plus it has WDS mode for fast, flexible deployments. The AC1200 Dual Band Access Point is sure to take your network capability to the next level.

Manufacturer Part Number
APAC1200 - 1N
EAN/UPC
0662919090628,662919090628
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

EAN: 0662919090628
Model: APAC1200-1N
Warranty: 2 years
Compliance: RoHS, CE, FCC
Package Type: OEM Box
Package Includes: Access Point, Mounting Kit, Power Supply, Quick Start Guide
Number of Ports: 1 x RJ45 Ethernet
Product Weight: 2041
Package Dim (L/W/H): 285 x 215 x 67 mm