Note:
Camera
Image Sensor: 1/2.8" Progressive Scan CMOS
Effective Pixels: 2048(H)x1536(V)
Minimum Illumination: F1.6, AGC On : Color : 0.05 lux, B/W : 0.01 lux
White Balance: Auto/Manual/ATW/Indoor/Outdoor/Daylight lamp/Sodium lamp
AGC: Auto/Manual
BLC: ON/OFF
HLC: Support
WDR: Support
Shutter Time: 1/1~1/10,000s
Day& Night: ICR
Digital Zoom: 16X
Privacy Masking: 8 privacy masks programmable
Auto Focus: Auto / Semi-automatic / Manual
Lens
Focal Length: 2.8~12mm, 4x
Zoom Speed: Approx.1s(Wide~Tele)
Angle of View: 105~33.5 degree (Wide~Tele)
Aperture Range: F1.6 ~F2.7
Pan & Tilt
Pan Range: Pan: 0~350°
Pan Speed: Pan Manual Speed: 0.1°~60°/s
Tilt Range: Tilt: 0°~90°
Tilt Speed: Tilt Manual Speed: 0.1°~50°/s
Proportional Zoom: Rotation speed can be adjusted automatically according to zoom multiples
Number of Preset: 300
Power loss recovery: Support
Park Action: Preset
PTZ Position Display: ON/OFF
Alarm
Alarm Input: 1
Alarm Output: 1
Alarm Actions: Preset, Recording, Relay output, Upload center, Upload FTP, Email linkage
Network
Audio Input: 1 Mic in/Line in interface
Line input: 2-2.4V[p-p]; output impedance: 1KΩ, ±10%
Audio Output: 1 Audio output interface
Line level, impedance: 600Ω
Network
Ethernet: 10Base -T, /100Base-TX, RJ45 Connector
Max.Image Resolution: 2048×1536
Main Stream: 50Hz:25fps(2048×1536), 25fps(1920×1080), 25fps(1280x960), 25fps(1280x720)
60Hz:30fps(2048×1536), 30fps(1920×1080), 30fps(1280x960), 30fps(1280x720)
Sub Stream: 50Hz:25fps(704×576), 25fps(640×576), 25fps(320×288)
60Hz:30fps(704×480), 30fps(640×480), 30fps(320×240)
Image Compression: H.264 / MJPEG
ROI encoding: Support 4 areas with adjustable levels
Audio Compression: G.711ulaw/G.711alaw/G.726/MP2L2/G.722
Protocols: IPv4/IPv6, HTTP, HTTPS, 802.1X, QoS, FTP, SMTP, UPnP, SNMP, DNS, DDNS, NTP, RTSP, RTP, TCP, UDP,IGMP, ICMP, DHCP, PPPoE
No. of Simultaneous Users: Up to 20 users
Dual Stream: Support
Mini SD Card: Support up to 128GB Micro SD/SDHC/SDXC card. Support Edge recording
User/Host Level: Up to 32 users,3 Levels: Administrator, Operator and User
Security Measures: User authentication (ID and PW),
Host authentication (MAC address)
IP address filtering
EZVIZ: Support
Client GUI
Date & Time Display: Time: Week: Date, 6 formats on the Client
Client: Support iVMS-4200
Web Browser: IE 7+, Chrome 18 +, Firefox 5.0 +, Safari 5.02 +
General
Menu Language: English
Power Supply: 12V DC or PoE(Power over Ethernet)
Power Consumption: Max. 8W
Working Temperature/Humidity: -30°C ~ 65°C (-22°F ~ 149°F)
Protection Level: IP66 standard (outdoor dome)
TVS 4,000V lightning protection, surge protection and voltage transient protection
Mounting: Various mounting modes optional
Dimensions: Φ140.7×107.2mm
Weight (approx.): 950g
Mount Option: Wall mount: DS-1273ZJ -PT6; In-ceiling Mount: 1227ZJ-PT6; Junction Box: DS-1280ZJ -PT6