16GB DDR4 SDRAM Memory Module

This IBM 46W0829 compatible 16GB DDR4-2400MHz dual rank registered ECC 1.2V 288-pin CL17 factory original RDIMM is 100% guaranteed to be compatible with your system and to work right the first time. All of our server memory is built to strict JEDEC standards at one of the tier 1 facilities (Samsung, Micron, or Hynix). Our products are also guaranteed by federal law to not affect or void OEM warranties.

Manufacturer Part Number
46W0829-AMK
EAN/UPC
0821455606155,821455606155
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CAS Latency:: CL17
Chip By Value:: x4
Compatible OEM:: IBM®
Compatible With OEM Part Number(s):: 46W0829
DIMM Type:: Registered
ECCN:: EAR99
Error Correction:: ECC
Factory Original Tier 1:: Yes
Form Factor:: RDIMM
HTS-Harmonized Code:: 8473.30.1140
Kit:: No Kit - 1 Piece
Memory Size:: 16GB
Memory Speed:: DDR4-2400MHz
Memory Voltage:: 1.2V
Pins:: 288
Product Shipping Dimension(HxWxD):: 0.5 in. x 3.75 in. x 6.5 in.
Product Shipping Weight(LB):: 0.75
Rank:: Dual
Speed:: 2400MHz
Technology:: DDR4
UNSPSC Code:: 43201402
What's In The Box:: 1x memory module
UPC Code:: 821455606155