36 Device Economy Charging Cart

The Most Efficient Economical Charging Cart

Looking for a simple charging cart that can store and charge classroom devices without breaking the bank? Say hello to E36c, AVer’s latest budget-friendly charging solution perfect for your everyday, effortless device management.

Clear-cut power and cable management

Devices are easily cabled and fully charged free of any program setup or circuit overload! Simply connect E36c to an outlet and it will automatically circulate charges through each row of devices.

Easy on the pocketbook

Quality device management does not have to equate to big spending. E36c provides all your charging needs at a fraction of the cost.

One cart fits all

E36c easily supports 36 Laptops, Chromebooks, or Tablet devices with screens up to 15”. Need to charge your own laptop while charging your students’ tablets? Sure, why not.

Sleek and classy

Internally spacious enough to store 36 devices yet sleekishly designed externally to fit in the most confined spaces. Ideal for any tight areas!

Maneuver with finesse

E36c’s compact design and 5” swivel casters make it easier to transport devices and provide a smooth mobile experience even in the most crowded corridors or smallest spaces.

Manufacturer Part Number
CHRGEE36c
EAN/UPC
0848090004719,848090004719
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Device Capacity: 36
Slot Size:

  • W = 3.2cm (1.26")
  • D = 38cm (14.96")
  • H = 26cm (10.24")
Support Device: Laptop/Chromebook/Tablets
Charging Type: Cycle Charging
Sync Type: N/A
External Power Outlets: N/A
LED Indicator: N/A
Sliding Shelves: N/A
Divider Type: Metal Bar with Rubber Coating
Foam on Bar: No
Cart Dimension:
  • W = 61cm (24.02")
  • D = 64cm (25.20")
  • H = 108.8cm (42.83")
Package Dimension:
  • W = 73cm (28.74")
  • D = 77cm (30.31")
  • H = 125.5cm (49.41")

Net Weight: 60kg (132.3lbs)
Gross Weight: 79kg (174.2lbs)
Power Specification:
  • AC IN: 100-120V ~ 50/60Hz, 12A
  • PWR Strip 36-Port Total: 100-120V ~ 50/60Hz, 11A

Cable Management: AC adaptor holder bin with built-in individual cable management metal clips
Security: Front doors: 3 point mechanism with lock hole
Casters: 5" casters x 4, 2 among are lockable
Security Hook: Yes
Fan: N/A
Warranty:
  • 10 years mechanical components
  • 5 years electrical components

Adaptor Holder Inner Dimension: N/A