High-Power Wireless AC600 Outdoor Access Point/Repeater

Increase the coverage of your wireless network with the Intellinet High-Power Wireless AC600 Outdoor Access Point / Repeater.

Multiple Solutions in One Device
The Intellinet High-Power Wireless AC600 Outdoor Access Point / Repeater serves multiple purposes — an access point for your wireless network, a basic wireless router, a wireless repeater that amplifies the wireless signal to extend your network, a CPE for wireless Internet service (WISP), and two high-gain antennas for long range transmissions — and brings it all together in an easy to configure package.

Concurrent 2.4 and 5 GHz Performance
The main benefit of a dual-band AC access point is the ability to shift traffic from the congested 2.4 GHz band to the relatively uncluttered 5 GHz space. So, you can use the 2.4 GHz band for your everyday tasks, such as surfing the Internet, social media or e-mail, while the 5 GHz AC band can be used for mission-critical transmissions.

Flexibility via passive-PoE
The Intellinet High-Power Wireless AC600 Outdoor Access Point / Repeater comes with a passive PoE port. This port can be used to power the device with the included passive PoE injector for distances up to 60 meters, which is very convenient in situations where AC power is not readily available.

Install it your Way
Pole or wall mounting? The choice is yours. The necessary installation materials are included.

Waterproof
The IP65-rated Intellinet High-Power Wireless AC600 Outdoor Access Point is made using weatherproof and corrosion-resistant material, and can be used indoors or outdoors.

Manufacturer Part Number
525824
EAN/UPC
0766623525824,766623525824
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards

  • IEEE 802.11ac (433 Mbps Wireless LAN)
  • IEEE 802.11b (11 Mbps Wireless LAN)
  • IEEE 802.11g (54 Mbps Wireless LAN)
  • IEEE 802.11n (150 Mbps Wireless LAN)
  • IEEE 802.3 (10Base-T Ethernet)
  • IEEE 802.3u (100Base-TX Fast Ethernet)
General
  • LAN/WAN port: 1 RJ45 10/100 Mbps data and power input port for passive PoE injector
  • Flash: 64 MB
  • Memory: 512 MB DDR2
  • VPN pass-through
  • Reset button
  • Ground (GND) connector
  • Certifications: FCC Class A, CE, RoHS
Wireless
  • Wireless channels EU (ETSI): 1-13, US (FCC): 1-11
  • Modulation technologies:
    • 11ac: 16QAM, 64QAM 128QAM 256QAM with OFDM
    • 11g/n: BPSK, QPSK, 16QAM, 64QAM, OFDM
    • 11b: DQPSK, DBPSK, DSSS, CCK
  • Wireless security:
    • Open
    • WEP encryption (64/128 bit)
    • WPA PSK
    • WPA2 PSK
    • WPA2 mixed
  • Data rates:
    • IEEE 802.11b (11 Mbps, 5.5 Mbps, 2 Mbps, 1 Mbps)
    • IEEE 802.11g (54 Mbps, 48 Mbps, 36 Mbps, 24 Mbps, 18 Mbps, 12 Mbps, 9 Mbps, 6 Mbps)
    • IEEE 802.11n (up to 150 Mbps)
    • IEEE 802.11ac (up to 433 Mbps)
  • Max. transmit output power US (FCC): 28 dBm
  • Max. transmit output power EU (ETSI): 13 dBm
  • Antenna gain: 7 dBi
  • Max. EIRP output power US (FCC): 35 dBm
  • Max. EIRP output power EU (ETSI): 20 dBm
Router
  • Supported WAN connection types:
    • Dynamic IP (DHCP for cable service)
    • Static IP
    • PPPoE (for DSL)
Power
  • External power adapter: 24 VDC, 0.5 A
  • Power consumption: 7 watts max.
LEDs Power
  • WLAN/LAN Link/Act
  • WLAN on
  • WLAN Signal Strength
  • Power
Environmental
  • Dimensions: 428 (L) x 55 (W) x 55 (H) [mm] / 16.85 (L) x 2.17 (W) x 2.17 (H) [in]
  • Weight: 0.26 kg (0.57 lbs)
  • Operating temperature: -30 – 70°C (-22 – 158°F)
  • Storage temperature: -40 – 70°C (-40 – 158°F)
  • Operating humidity: 10 – 90% RH, non-condensing
  • Storage humidity: 10 – 90% RH, non-condensing
Package Contents
  • High-Power Wireless AC600 Outdoor Access Point / Repeater
  • 2 external detachable dipole antennas
  • Pole mounting bracket
  • Quick installation guide
  • Ethernet Cat5 RJ45 cable
  • Installation CD
  • Power adapter
  • Passive PoE Injector
  • 2 Cable ties
  • Wall mount kit