USB to Serial Converter

Easily connect serial devices through a USB port.
Most modern computers and laptops don't have RS232 (DB9) ports, making the use of legacy peripherals and high-tech devices which connect with COM ports almost impossible. The Manhattan USB to Serial Converter — with its serial RS232 (DB9) port and Prolific PL-2303RA chipset — easily expands a single USB port to connect and support serial modems, barcode scanners, digital cameras, card readers, Ham/Amateur Radios, GPS, CNC machines, telescopes, embroidery machines, fuel injection controllers, PDUs, network switches and other devices.

Quality Construction and Easy Installation
Gold-plated contacts and rugged construction combine to offer a reliable connection between the computer and serial peripherals for consistent, trouble-free performance. Windows compatibility with plug-and-play installation and hot-swappability help provide seamless use without inconvenient and frustrating device conflicts.

Manufacturer Part Number
151849
EAN/UPC
0766623151849,766623151849
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards and Certifications

  • CE
  • FCC
  • USB 1.0
  • USB 1.1
  • RoHS
  • WEEE

    Connections
  • USB port; type-A male
  • Serial/COM/RS232/DB9 port; 9-pin male

    General
  • Transfer rate: up to 115 kbps
  • Bus powered
  • Overcurrent protection
  • Prolific PL-2303RA chipset

    Physical
  • 24 AWG cable gauge
  • Cable length: 1.8 m (6 ft.)
  • Weight: 165 g (5.8 oz.)

    System Requirements
  • Windows XP/Vista/7/8/8.1/10 or Linux or Mac 9.x/10.x or above

    Package Contents
  • USB to Serial Converter
  • Instructions and driver CD