Ultra USB TYPE-C Flash Drive

RAPID TRANSIT FOR USB TYPE-C DEVICES

SanDisk Ultra USB Type-C Flash Drive lets you free up space on your next generation phone, tablet or computer that features USB Type-C ports. Who doesn’t need some extra room?

Up to 128GB of Storage at Your Fingertips
SanDisk Ultra USB Type-C Flash Drive delivers the capacity to transfer video collections, photo albums, music libraries and work or school papers easily. Just connect and go. It’s like an instant upgrade.

Take it Everywhere
You’re always on the move and the SanDisk Ultra USB Type-C Flash Drive is designed to come along for the ride. We combined a thin, sleek chassis with a retractable head so you can put it on a keychain or backpack.

Never Say “Upside Down”
The USB Type-C connector is completely reversible. There’s no wrong way to plug it in. No more guesswork.

Eliminate the Wait with Speed
Featuring USB 3.1 read speeds up to 150MB/s, SanDisk Ultra USB Type-C provides virtually instant access to multimedia files or applications on computers and portable devices. The USB 3.1 is backward compatible with USB 3.0 and 2.0 Type-C ports.

SanDisk Memory Zone App Manages Files
Download the SanDisk Memory Zone app from the Google Play™ store and use it to monitor available memory and efficiently manage, organize, and back up files stored on your USB Type-C tablet or smartphone .

Compatibility and Warranty
SanDisk Ultra USB Type-C Flash Drive is compatible and works instantly with PC and Mac computers running Windows Vista, Windows 7, Windows 8, Windows 10 and Mac OS X v10.6+—no drivers required. It is backed by a five year limited warranty .

Manufacturer Part Number
SDCZ450-032G-A46
EAN/UPC
0619659140298,619659140298
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interface: USB Type-C / USB 3.1 (Gen 1)

Operational temperature: 32°F to 133°F (0°C to 45°C)

Storage temperature: 14°F to 158°F (-10°C to 70°C)

Dimensions: 6.60 x 19.30 x 40.64 mm; 0.26 x 0.76 x 1.6 in

Compatibility: Smartphones, tablets, and other host devices with USB Type-C ports