Xpand™ Flash Drive is the easiest way to transfer photos and videos between your iPhone, iPad, PCs and Mac computers. Quickly free up memory on your iPhone or iPad, and instantly expand storage by up to 128GB.
Note:
Interface: Lightning and USB 3.0 connectors (one connector used at a time)
Capacities: 16GB, 32GB, 64GB, 128GB
Mobile device compatibility: iPhone 5, iPhone 5c, iPhone 5s, iPhone 6, iPhone 6 Plus, iPhone 6s, iPhone 6s Plus, iPad Air™, iPad mini™, iPad mini 4, iPad Pro, iPad with Retina display, iPod® 5th Generation and newer, with Lightning connector and iOS 8.2
PC/ Mac computer compatibility: Windows Vista®, Windows® 7, Windows 8, Windows 10, Chrome OS, Mac OS X v10.8 and higher
Supported video formats: wmv, avi, mkv, mp4, and mov. Some DRM-protected content cannot be streamed. Check with the content provider for playback restrictions.
Li-ion Battery (3.7V): pre-charged, ready to use
Operational temperature: 0-35° C
Dimensions: 13 X 17 X 59mm Weight: 5.4 g
Functional exFAT Support: For 128GB