Using 4004 controllers, the Ultra Series storage arrays provide high-density SAN storage options for M&E, Telecommunications, Oil & Gas, HPC, Cloud Computing, and Big Data applications. Using high-performance SAS and SSD drives and ultra computing power to deliver 6.4 Gigabytes/second performance, these high-density SANs are ideal for IT managers who need to maximize storage performance and datacenter space.
Key Applications
Key SAN applications include: HPC, video post-production, media streaming, oil and gas apps, mobile datacenters, surveillance, telecom data capture, virtualization and other applications that require both performance and reliability.
Software for Optimizing Performance and Protecting Data
RealStor™ Software with Performance-enhancing SSD Configurations
RealStor 2.0 software allows customers to create the next generation hybrid storage solutions that leverage the power of SSDs to increase storage performance. RealStor 2.0 offers a range of options to boost performance no matter what your workload requirements. With RealStor 2.0 you can choose flash read-cache, RealTier for Flash – storage tiering with SSDs, or RealTier for Capacity – storage tiering between different speed HDDs to boost IO performance. In addition, RealStor 2.0 includes the rapid RAID rebuild feature and Thin Provisioning, along with virtual snapshots to enhance DR plans.
The 4000 SAN storage arrays are powerful RAID data storage solutions which can scale to hundreds of terabytes of storage with additional expansion arrays. Our dual redundant design eliminates ‘single points of failure’ that can disrupt business operations. AssuredSAN arrays have dual active-active controllers for higher performance and failover, ‘hot swappable’ drives, dual power supplies and fans, all of which contribute to proven 99.999% uptime.
Note:
OEM Model: 4554
AssuredSAN Channel Model: 4854C
Max Host Ports: 12Gb SAS
Chassis: 4U56
Capacity: 336TB
Max Capacity with JBODs: 1.34PB
Performance: 6400 reads, 5300 writes
Drive Support: SAS 10K, 15K, Nearline, SSD
Drive Size: 3.5″