Dot Hill AssuredSAN 4524 DAS Array

Storage for Performance and Reliability

The AssuredSAN® 4000 Series SAN storage arrays includes dual controllers, fans, power, and hot swappable drives as standard. Patented EcoStor™ batteryless cache backup eliminates the need for battery maintenance, boosting availability.

These SAN storage systems are engineered to be able to demonstrate 99.999% availability and are compliant with NEBS Level 3 and MIL STD 810G requirements.

Key Applications

Key SAN applications include: HPC, video post-production, media streaming, oil and gas apps, mobile datacenters, surveillance, telecom data capture, virtualization and other applications that require both performance and reliability.

Software for Optimizing Performance and Protecting Data

RealStor™ Storage Operating System Enables Performance-enhancing SSD Configurations
RealStor software allows customers to implement next generation hybrid storage solutions that leverage the power of SSDs to increase storage performance. RealStor offers a range of options to boost performance no matter what your workload requirements. With RealStor you can choose flash read-cache, RealTier for Flash – storage tiering with SSDs, or RealTier for Capacity – storage tiering between different speed HDDs to boost IO performance. In addition, RealStor includes thin provisioning to make it easier to manage storage growth.

Software Tuned for Performance
Dot Hill’s firmware is optimized for sequential I/O performance required in many demanding applications. Streaming high density and 4K video production is just one example where predictable high performance is required to deliver projects on time. Oil and Gas, and HPC applications also require storage that can sustain multiple streams of high-density data. Dot Hill’s firmware is tuned to reliably deliver multiple streams through its Adaptive Read-ahead Algorithm.

Manufacturer Part Number
D4524CN48007BA
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OEM Model: 4524

AssuredSAN Channel Model: 4524C

Max Host Ports: 12Gb SAS

Chassis: 2U24

Capacity: 1-48TB

Max Capacity with JBODs: 384TB

Performance: 6400 reads, 5300 writes

Drive Support: SAS 10K, 15K, Nearline, SSD

Drive Size: 2.5″