Image Scanner fi-7030

Evolved entry model suitable for quick scanning

  • 27 ppm / 54 ipm scanning in color, grayscale and monochrome
  • 50-sheets Automatic Document Feeder (ADF)
  • Scanner Central Admin Suite
  • Accurate mixed batch scanning for different types of documents
  • Comes with PaperStream IP (TWAIN/ISIS) and PaperStream Capture

Manufacturer Part Number
PA03750-B005
EAN/UPC
0097564308857,097564308857
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model fi-7030 Functional Specifications Image Sensor Type: Color CIS (Contact Image Sensor) x 2 (front x 1, back x 1)
Light Source: 3 Color LED (Red / Green / Blue) x 2 (front x 1, back x 1)
Optical Resolution: 600 dpi
Output Resolution(1): Color (24-bit): 50 to 600 dpi
(adjustable by 1 dpi increments), 1200 dpi (driver)(2)
Grayscale (8-bit)
Monochrome
Output Color Depth: Color: 24-bit, Grayscale: 8-bit, Monochrome: 1-bit
Internal Video Processing: 1024 levels (10-bit)
Image Processing Function: Deskew, Cropping, Image emphasis, Error diffusion, Dither, Black & White Method, Dynamic threshold (iDTC), Static threshold, Advanced DTC, SDTC, De-Screen, Dropout color (Red / Green / Blue / White / None / Saturation / Custom), Automatic color detection, Multi image output, Blank page detection, sRGB output, Split image, Front/Back Merging
Scanning Speed(3)
(A4, Portrait): Color(4)
Grayscale(4)
Monochrome(5): ADF: Simplex: 27 ppm, Duplex: 54 ipm
(200 dpi / 300 dpi)
ADF Capacity(6): 50 Sheets ( A4: 80 g/m² or 20 lb. )
Document Size: ADF Minimum: 50.8 mm x 50.8 mm (2 in. x 2 in.)
ADF Maximum: 216 mm x 355.6 mm (8.5 in. x 14 in.)
Long Document(7): 216 mm x 5,588 mm (8.5 in. x 220 in.)
ADF Feeding
Paper Weight
(Thickness): Paper: 40 g/m² to 209 g/m² (11 lb. to 56 lb.), A8 size : 127 g/m² to 209 g/m² (34 lb. to 56 lb.)
Plastic Card: 0.76 mm or less, Embossed card: usable, Multiple cards cannot be set at a time
Interface: USB2.0 / USB1.1
Minimum PC Specification: PaperStream Capture, i5 2.5 GHz Processor, 4 GB RAM
Physical Specifications Power Requirements: 100 to 240 VAC ±10 %
Power Consumption: 17 W or less Sleep: 1.1 W; Auto standby (OFF): 0.15 W or less
Dimensions (WxDxH)(8): 290 x 146 x 130 mm (11.41 x 5.74 x 5.11 in.)
Weight: 2.9 kg (6.4 lb) or less
Environmental Compatibility(10): ENERGY STAR® / RoHS
Operating Environment: Temperature: 5 to 35°C (41 to 95°F)
Relative Humidity: 20 %-80 % (non-condensing)
Inbox Contents: ADF paper chute, AC cable, AC adapter, USB cable, Setup DVD-ROM,
Quick Installation Guide, Safety Precaution
Bundled Software: PaperStream IP (TWAIN/ISIS) Driver, Software Operation Panel, Error Recovery Guide, PaperStream Capture, ScanSnap Manager for fi Series(9), Scan to Microsoft SharePoint(9), ABBYY FineReader for ScanSnap(9), Scanner Central Admin Agent
Options: Carrier Sheet
OS Support: Windows® 10 (32-bit/64-bit), Windows® 8 / 8.1 (32-bit/64-bit), Windows® 7 (32-bit/64-bit), Windows Vista® (32-bit/64-bit), Windows Server® 2012 (64-bit), Windows Server® 2012 R2 (64-bit), Windows Server® 2008 (32-bit/64-bit), Windows Server® 2008 R2 (64-bit)

  • Selectable maximum density may vary depending on the length of scanned document.
  • When scanning at high resolution (over 600dpi), some limitations apply to the size of the document that could be scanned, depending on system environment.
  • Actual scanning speeds are affected by data transmission and software processing times.
  • Indicated speeds are from using JPEG compression.
  • Indicated speeds are from using TIFF G4 compression.
  • Maximum capacity varies, depending upon paper weight.
  • Capable of scanning documents that exceed Legal sheets in length. Long page scanning supports documents with a length of up to 5,588 mm (220 in.) when the resolution is set to 200 dpi or less.
  • Excluding the ADF paper chute and Stacker.
  • The software can be downloaded from the website designated in the Setup DVD-ROM.
  • PFU Limited, a Fujitsu company, has determined that this product meets RoHS requirements (2002/95/EC).