Enjoy uncompromising performance with ThinkVision T2364t LCD Monitor. This monitor offers borderless FHD resolution and professional In-plane Switching panel which can maximize your viewing angle and visual experience. Besides gorgeous display performance, Advanced In-cell Touch solution can give you an extreme touch experience. T2364t also provides multiple interface options (VGA + HDMI + DP + Audio out) and integrated USB3.0 hub to make your connectivity easier. Boasting low energy consumption and less environmental impact, T2364t adopts latest green standards, meeting Energy Star 7.0, EPEAT Gold, and UL Environment Gold and more.
Note:
GENERAL THINKVISION T2364T 23-INCH FHD LED BACKLIT LCD TOUCH MONITOR
Part number: 60E9MAR1US
Other Information: T2364t supports Microsoft Windows 7, Windows 8.0, Windows 8.1, Windows 10
Brightness: 250 cd/m2
Connector: DP,VGA,HDMI
Contrast Ratio: 1000:1
Display Type: FHD Wide IPS
Maximum Resolution: 1920x1080
Case Color: Black
Monitor Technology: IPS
Native Resolution: 1920x1080
Preset Modes Text: 20
Refresh Time: 7
Refresh Time Units: Milliseconds
Screen Illumination: LED Backlight
Viewable Image Size Inches: 23
Stand: Tilt only
Tilt: 10 degree~70 degree
Recommended Resolution: 1920 x 1080
Vertical Viewing Angle: 178
Video Input: VGA + HDMI + DP
Agency Approvals & Certifications: UL Environment Gold,C-TICK (Australia/New Zealand),BSMI (Taiwan),EPEAT Gold,Energy Star 7.0
Maximum Operating Humidity: 80
Maximum Operating Humidity Units: %
Minimum Operating Humidity: 10
Minimum Operating Humidity Units: %
Maximum Operating Temperature: 45
Maximum Operating Temperature Units: C
Minimum Operating Temperature: 0
Minimum Operating Temperature Units: C
Depth Metric: 72.7
Depth: 72.7mm
Depth Metric Units: mm
Depth: (US) 2.86in
Height Metric: 318.17
Height: 318.17mm
Height Metric Units: mm
Height (US): 12.53in
Max Operating Humidity + Units: 80%
Min Operating Humidity + Units: 10%
Max Operating Temperature + Units: 45C
Min Operating Temperature + Units: 0C
Weight US: 9.24
Weight US Units: lbs
Weight Metric: 4.32
Weight Metric Units: Kg
Width Metric: 522.2
Width: 522.2mm
Width Metric Units: mm
Width (US): 20.56in
Warranty Period: Three Year
Warranty Type: Customer Carry-in or Mail-in Rapid Replacement Service