NVIDIA GeForce GTX 950 Graphic Card

  • Powered by NVIDIA GeForce GTX 950 GPU
  • Integrated with industry's best 2GB GDDR5 memory and 128-bit memory interface
  • Boost:1228 MHz/ Base:1051 MHz in OC Mode
    Boost:1190 MHz/ Base:1026 MHz in Gaming Mode
  • Features Dual-link DVI-I / Dual-link DVI-D / HDMI / DisplayPort
  • Recommended system power supply requirement: 350W
GIGABYTE custom-designed 90mm cooler

GIGABYTE custom-designed 90 mm cooler, with air flow optimized cover and aluminum base. The cooler can dissipate heat effectively from the GPU while keeping the fan at lower speed and noise.

Manufacturer Part Number
GV-N950D5-2GD
EAN/UPC
0889523005262,889523005262
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Graphics Processing: GeForce GTX 950
Core Clock: Boost:1228 MHz/ Base:1051 MHz in OC Mode
Boost:1190 MHz/ Base:1026 MHz in Gaming Mode
Memory Clock: 6610 MHz
Process Technology: 28 nm
Memory Size: 2 GB
Memory Bus: 128 bit
Card Bus: PCI-E 3.0
Memory Type: GDDR5
DirectX: 12
OpenGL: 4.5
PCB Form: ATX
Digital max resolution: 4096 X 2160
Analog max resolution: 2048 x 1536
Multi-view: 4
Card size: H=27 mm, L=181 mm, W=119 mm
I/O: Dual-link DVI-I / Dual-link DVI-D / HDMI / DisplayPort
Power Connectors: 350W