The Workstation Series is the newest generation of desktop printers from Datamax-O'Neil. The w1110 compact desktop printer offers an industry leading design and standard features found on the company's Performance Series printer line, including Ethernet 10/100, 50 resident/scalable fonts, 300dpi printhead for superior print quality and industry standard PCL5e language. The compact design provides reliability and durability for environments requiring a small footprint for the most efficient output.
The Workstation Series are designed for a wide variety of industries and applications that require a small yet powerful printing solution. The Workstation Series' superior print quality is ideal for applications such as pharmaceutical, product labeling, asset management and shelf labeling.
Note:
print technology
• Printer type:
– Direct thermal
• Print length range:
– 0.25in – 99in/ 6.mm – 2514mm
• Resolution:
– 300 dpi (12 dots/mm)
• Printhead
– 4.16/105.7mm
– Media Width
– .75 -4.33in/19-110mm
• Max Print Speed
– 4ips/102mmps
• Media-Hanger
– Self-Centering Media Hanger/center bias printing
• Memory
– 32MB Flash/32MB DDR2 SDRAM (64MB coming soon as standard)
physical characteristic
• Color:
– Cool Gray
• Operating temperature:
32°F to 104°F (0°C to 40°C)
• Construction:
– Split case with easy patent pending one hand opening design.
– Double walled durable Flame retardant ABS Plastic
– media window
• Weight
– 5lbs/2.4kg
• Dimensions
– WxDxHin 6.75x8.32x6.02
– WxDxHmm 172x211x153
• Power source:
– Auto-ranging power: External Power Cube.
100-240V, 50-60hz +/- 10%, IEC320 input power connector
integration
• Communication Ports:
– USB 2.0 Device and Ethernet 10/100
– Optional Serial Interface (RS-232C)
• Network support:
– DHCP, TCP/IP, UDP, DNS, BOOTP,NTP, SSH
– SNMP Supported with 64MB RAM
Robust MIB
– Embedded Configurator: Resident printer configuration tool
– Drivers: Windows® XP, Windows® 7
– Network Management is done with your standard HP Compatible network management tools. Works with HP
Openview®, Tivoli® and others.
• Apple
– Works in MACBook Pro® with the HP Laserjet® Series PCL4/5 driver
barcodes/fonts/graphics
• Barcodes:
– Aztec, Codabar, Code 128 Autoswitch, Code 128 Code Set A, Code 128 Code Set B, Code 128 Code Set C, Code 3 of 9, Code 93, DataMatrix, EAN-13, EAN-8, Extended Code 3 of 9, FIM, GS1 Databar (RSS), GS1-128(UCC/EAN Code 128), HIBC, Interleaved 2 of 5 with a module 10 checksum, & shipping bearer bars, MicroPDF417, PDF-417, Planet, Plessey, Postnet, QR Code – Auto format, Telepen, UPC-A, UPC-E, UPS MaxiCode
• 50 Standard resident Scalable fonts:
– Albertus Medium, Albertus Extra Bold, Antique Olive, Antique Olive Italic, Antique Olive Bold, Arial, Arial Italic, Arial Bold, Arial Bold Italic, Clarendon Condensed Bold, Coronet, Courier, Courier Italic, Courier Bold,Courier Bold Italic, Garamond Antiqua,Garamond Kursiv, Garamond Halbfett, Garamond Kursiv Halbfett, Letter Gothic, Letter Gothic Italic, Letter Gothic Bold, Marigold, CG Omega, CG Omega Italic, CG Omega Bold, CG Omega Bold Italic, CG Times, CG Times Italic, CG Times Bold, CG Times Bold Italic, CG Triumvirate Bold, CG Triumvirate Bold Condensed, Times New Roman, Times New Roman Italic, Times New Roman Bold, Times New Roman Bold Italic, Univers Medium, Univers Medium Italic, Univers Bold, Univers Bold Italic, Univers Condensed Medium,Univers Condensed Medium Italic, Univers Condensed Bold, Univers Condensed Bold Italic, Symbol, Wingdings, OCR-B, OCR-A
– Downloadable Font Types
True-Type, PCL Bitmap (300 dpi),
• PCL Macros
– Multiple PCL Macros can be store in flash.
– Overlay Macros can be used and store in flash.
• Graphics
– Full support of PCL5e and GL/2 graphics capability is provided. (Support of various host based file formats such as PCX, BMP are not part of the PCL5e standard but are supported and converted by standard applications) Industry standard printer language HP PJL, HP PCL 5e, HP GL/2 and HP XL, printer languages with auto language select in addition to extensions for barcode.
Also provides standard bi-directional communications capabilities
agency approval
Contact sales representative for the most current approval list
warranty
• Printer*: 1 year (including platen roller and installed options)
• Printhead*: 1 year or 1,000,000 inches whichever comes first
• Contact sales representative for extended warranty options
*when used with approved supplies
media compatibility
• Media Type
– Direct Thermal
Media Range
– Width .75-4.33in/19-110mm
– Thickness .003-.008in/.076-.20mm
– Media Supply
– Roll-fed, die-cut, continuous labels:
5in/127mm roll max diameter on
1in/25.4mm core or 1.5in/38mm core
Double Sided Top-Of-Form Sensor
– Fixed position for center biased stock/label
– gap, center-notch , reflective black mark on the bottom or top of form
Tear Bar
– For tearing off gapped or continuous media Media Back Feed
– Capable of backing up at least .5in/12mm
options
• Serial Interface (RS-232C)
– Peel and Present Sensor
– Locking cover with 2 keys.