OfficeJet 7510 Wide Format All-in-One Printer

Help your business stand out with stunning, wide-format color prints—at a price that you can afford. Accelerate productivity and keep business moving with a wide range of tools. Create professional-quality marketing materials—right in the office.

Ideal for small and medium-sized businesses that need a versatile, wide-format all-in-one for increased productivity and high-quality printing.

Whatever you need—as fast as you need it

Walk up and print or scan right from a memory device via the easy-access USB port.

Scan, copy, and fax from one device, and print in a wide range of sizes—for virtually any business need.

Easily access, print, and share resources on a network with built-in Ethernet and wireless capabilities.

Scan to your USB drive, PC, and email, and fax to your PC for quick and easy access.

Affordable, professional-quality printing

Create professional-quality borderless flyers, brochures, and more—directly from your wide-format all-in-one.

Help your business save with low-cost printing—from photos to borderless marketing materials.

Help ensure you never throw away useable ink, with Original HP individual ink cartridges.

Count on laser-quality black text, and stunning color graphics and photos—right in the office.

Get more done in less time

Easily scan identification cards and other two-sided documents onto a single page.

Access time-saving, built-in business apps—just tap and swipe the 2.65-inch touchscreen.

Easily print from your mobile device, and stay connected on the go—even without accessing a network.

Manage printing tasks and scan on the go with the free HP All-in-One Printer Remote mobile app.

Save energy. Save paper. Save time.

Schedule your printer to turn on when you need it, and off when you don’t—and save up to 40% on energy use.

Conserve resources, using digital fax capabilities that enable you to view and store faxes electronically.

Manufacturer Part Number
G3J47A#B1H
EAN/UPC
0889296122494,889296122494
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Functions

Print, copy, scan, fax

Copies, maximum

Up to 99 copies

Faxing

Yes, color

Fax transmission speed

4 sec per page

Fax memory

Up to 100 pages

Fax resolution

Up to 300 x 300 dpi

Speed dials, maximum number

Up to 100 numbers

Broadcast locations

48 locations

Power

Input voltage 100 to 240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz)

Power consumption

27.7 watts (printing); 20.87 watts (copying); 4.57 watts (ready); 1.89 watts (sleep); 0.31 watts (manual-off); 0.31 watts (auto-off)

Energy efficiency

ENERGY STAR® certified

Operating temperature range

41 to 104ºF

Operating humidity range

20% to 80% RH

Dimensions (W X D X H)

24.13 x 19.02 x 14.41 in

Dimensions Maximum (W X D X H)

24.2 x 19.2 x 11.3 in (Cleanout + OP tray not extended); 24.2 x 28.6 x 11.3 in (Cleanout + OP tray fully extended)

Weight

28.63 lb

Package weight

36.41 lb

What's in the box

HP OfficeJet 7510 Wide Format All-in-One Printer; HP 932 Black OfficeJet Ink Cartridge (~ 400 pages); HP 933 Cyan OfficeJet Ink Cartridge; HP 933 Magenta OfficeJet Ink Cartridge; HP 933 Yellow OfficeJet Ink Cartridge: composite yield (~330 pages); Getting started guide; One wordless poster, Power cord; Power supply; SW CD; Phone cord.

Cable included

Please purchase USB cable separately; 1 Phone cord

Warranty

One-year limited hardware warranty; For more info please visit us at http://support.hp.com

Software included

HP Printer Software, Google Toolbar, HP Update, Shop for Supplies Online, HP Photo Creations

First page out (ready) black

As fast as 16 sec

First page out (ready) color

As fast as 20 sec

Resolution (black)

Up to 600 x 1200 dpi

Resolution (color)

Up to 4800 x 1200 optimized dpi color (when printing from a computer on selected HP photo papers and 1200 input dpi)

Monthly duty cycle

Up to 12,000 pages

Print speed, black (ISO, laser comparable)

Up to 15 ppm

Recommended monthly page volume

200 to 800

Print Technology

HP Thermal Inkjet

Display

2.65" LCD (color) with IR touchscreen function

Processor speed

500 MHz

Number of print cartridges

4 (1 each black, cyan, magenta, yellow)

Replacement cartridges

HP 932 Black Officejet Ink Cartridge (~400 pages); HP 932XL Black Officejet Ink Cartridge (~1000 pages); HP 933 Cyan Officejet Ink Cartridge (~330 pages); HP 933 Magenta Officejet Ink Cartridge (~330 pages); HP 933 Yellow Officejet Inkjet Cartridge (~330 pages); HP 933 Cyan Officejet Ink Cartridge (~400 pages); HP 933XL Magenta Officejet Ink Cartridge (~825 pages); HP 933XL Yellow Officejet Inkjet Cartridge (~825 pages)

Compatible ink types

Pigment-based (black & color)

Print languages

HP PCL 3 GUI, HP PCL 3 Enhanced

Automatic paper sensor

Yes

Print speed, color (ISO, laser comparable)

Up to 8 ppm

Paper trays, standard

1

Paper trays, maximum

1

Mobile Printing Capability

Apple AirPrint™, HP ePrint, Wireless direct printing, Mopria-certified

Connectivity, standard

1 USB (2.0); 1 Ethernet; 1 Wireless 802.11b/g/n; 1 USB host; 1 RJ-11 fax

Ports

1 Hi-Speed USB 2.0; 1 Host USB; 1 Ethernet; 1 WiFi 802.11b/g/n

Print speed, black (draft)

Up to 33 ppm

Minimum system requirements

Windows 10, 8.1, 8, 7: 1 GHz 32-bit (x86) or 64-bit (x64) processor, 2 GB HD, Internet Explorer, CD-ROM/DVD or Internet, USB; Windows Vista: 800 MHz 32-bit (x86) or 64-bit (x64) processor, 2 GB HD, Internet Explorer 8, CD-ROM/DVD or Internet, USB; Windows® XP SP3 (32-bit only): Intel Pentium® II, Celeron® or 233 MHz compatible processor, 850 MB HD, Internet Explorer 8, CD-ROM/DVD or Internet, USB; Mac OS X v 10.8, v 10.9 or v 10.10: 1 GB HD, Internet, USB; Linux (For more information, see http://hplipopensource.com/hplip-web/index.html)

Mac OS X v 10.8, v 10.9 or v 10.10: 1 GB HD, Internet, USB

Compatible operating systems

Windows 10 (32-bit and 64-bit), Windows 8.1 (32-bit and 64-bit), Windows 8 (32-bit and 64-bit), Windows 7 (32-bit and 64-bit), Windows Vista (32-bit and 64-bit), Windows XP (32-bit) (Professional and Home Editions); Mac OS X v 10.8, v 10.9 or v 10.10; Linux (For more information, see http://hplipopensource.com/hplip-web/index.html).

Memory, standard

256 MB

Memory, maximum

256 MB

Print speed, color (draft)

Up to 29 ppm

Supported network protocols

Supported Network Protocols configurations (IPv4, IPv6); ARP; BOOTP; SMTP client; LLMNR; Bonjour; LP/ APIPA (Auto IP); NetBIOS/WINS; LPR/LPD; Custom Raw Port/Port9100; DNS Resolver; mDNS; SNMPv1/v3; Web Services Discovery; Web Services Print; DHCP options: 81/RFC4702/RFC4704, 12-Hostname; 44; Syslog; Firewall; SSL/TLS (HTTPs); Password-protected network Embedded Web server; Enable/disable network ports & device features, 802.1x wireless authentication (EAP-TLS, LEAP, and PEAP) & 802.1 Wired

Paper handling input, standard

250-sheet input tray

Paper handling output, standard

75-sheet output tray

Duplex printing

Manual

Envelope input capacity

Up to 30 envelopes

Borderless printing

Yes (up to A3+/13 x 19-in)

Finished output handling

Sheetfed

Media sizes supported

A4; A3; A5; A6; JIS B4; JIS B5; Envelope A2; Envelope C5; Envelope INT C6; Envelope INT DL; index card A4; Photo 2L size; Photo L size; Japanese envelope #3; Japanese envelope #4; Hagaki card; Ofuku hagaki 200 x 148 mm

Media sizes, custom

3 x 5 to 13 x 19 in

Media types

Plain paper, HP Photo Papers, HP Matte Brochure or Professional Paper, HP Matte Presentation Paper, HP Glossy Brochure or Professional Paper, Other Photo Inkjet Papers, Other Matte Inkjet Papers, Other Glossy Inkjet papers, Inkjet hagaki, Thick plain paper.

Recommended media weight

16 to 28 lb, bond

Supported media weight

9 to 66 lb bond (plain media)

Media weights by paper path

34 to 250 g/m²

Scanner type

Flatbed, ADF

Scan file format

Scan File Type supported by Software: Bitmap (.bmp), JPEG (.jpg), PDF (.pdf), PNG (.png), Rich Text (.rtf), Searchable PDF (.pdf), Text (.txt), TIFF (.tif)

Scan resolution, hardware

Up to 1200 x 1200 dpi

Scan resolution, optical

Up to 1200 dpi

Scan size (flatbed), maximum

8.5 x 14 in

Scan size (ADF), maximum

8.5 x 14 in

ADF Capacity

Standard, 35 sheets

Digital sending features

Scan to thumb drive/PC

Digital send file Formats

JPEG; PDF; TIFF

Copy resolution (black text)

Up to 600 x 1200 dpi

Copy resolution (colour text and graphics)

Up to 4800 x 1200 optimized dpi color (when printing from a computer on selected HP photo papers and 1200 input dpi)

Copy reduce / enlarge settings

25 to 400%