Super Dynamic HD Vandal Resistant Dome Network Camera

Manufacturer Part Number
WV-SFV110
EAN/UPC
0885170281554,885170281554
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Image sensor : 1/3 MOS
Supported Video Codec : H.264 / JPEG
Max. Resolution : 720p / 1,280 x 960
Max. FPS H.264 : 30
Super Dynamic / WDR / BLC : Super Dynamic
Day/Night : Day / Night (electrical)
ABF (Auto Back Focus) / Focus Assist : 0
IR LED : 0
Min. Illumination Color (lx) : 0.04
Min. Illumination B/W (lx) : 0.03
Lens : 2.8 mm
Angular field of view : H: 100 deg. V: 55 deg.
Pan / Pan Range : -20 - +20 deg.
Tilt / Tilt Range : -20 - +90 deg.
Audio : 2-Way & Built-in MIC
SD memory Card Slot : 1
Vandal Resistant : IEC60068-2-75 (50J) , IK10
Water and Dust Resistance : IP66, NEMA 4X
Rain Wash Coating : 0
Smart Coding : Yes

Temperature (degree, Celsius) :
MAX : 60
MIN : -40
Temperature (degree, Fahrenheit) :
MAX :140
MIN : -40

Power Source: PoE